Texas Instruments High-Performance Analog REGULATOR 5V 1.5A 3PSIP HORZ Point of Load (POL) Non-Isolated 9 ~ 38V 5V 1 5 VDC @ 1.5A - - - 7W PT78ST105H

Description
REGULATOR 5V 1.5A 3PSIP HORZ Point of Load (POL) Non-Isolated 9 ~ 38V 5V 1 5 VDC @ 1.5A - - - 7W Through Hole Right Angle -40¦C ~ 85¦C 0.85 3-SIP Module 0.94"" L x 0.90"" W x 0.31"" H (23.9mm x 22.9mm x 7.9mm) Tray
Request a Quote Datasheet
Description
REGULATOR 5V 1.5A 3PSIP HORZ Point of Load (POL) Non-Isolated 9 ~ 38V 5V 1 5 VDC @ 1.5A - - - 7W Through Hole Right Angle -40¦C ~ 85¦C 0.85 3-SIP Module 0.94"" L x 0.90"" W x 0.31"" H (23.9mm x 22.9mm x 7.9mm) Tray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REGULATOR 5V 1.5A 3PSIP HORZ Point of Load (POL) Non-Isolated 9 ~ 38V 5V 1 5 VDC @ 1.5A - - - 7W - PT78ST105H - ASAP Semiconductor LLC
Anaheim, CA, United States
REGULATOR 5V 1.5A 3PSIP HORZ Point of Load (POL) Non-Isolated 9 ~ 38V 5V 1 5 VDC @ 1.5A - - - 7W
PT78ST105H
REGULATOR 5V 1.5A 3PSIP HORZ Point of Load (POL) Non-Isolated 9 ~ 38V 5V 1 5 VDC @ 1.5A - - - 7W PT78ST105H
REGULATOR 5V 1.5A 3PSIP HORZ Point of Load (POL) Non-Isolated 9 ~ 38V 5V 1 5 VDC @ 1.5A - - - 7W Through Hole Right Angle -40¦C ~ 85¦C 0.85 3-SIP Module 0.94"" L x 0.90"" W x 0.31"" H (23.9mm x 22.9mm x 7.9mm) Tray

REGULATOR 5V 1.5A 3PSIP HORZ Point of Load (POL) Non-Isolated 9 ~ 38V 5V 1 5 VDC @ 1.5A - - - 7W Through Hole Right Angle -40¦C ~ 85¦C 0.85 3-SIP Module 0.94"" L x 0.90"" W x 0.31"" H (23.9mm x 22.9mm x 7.9mm) Tray

Supplier's Site
DC DC Converters - PT78ST105H-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
PT78ST105H-ND
DC DC Converters PT78ST105H-ND
Non-Isolated PoL Module DC DC Converter 1 Output 5V 1.5A 9V - 38V Input

Non-Isolated PoL Module DC DC Converter 1 Output 5V 1.5A 9V - 38V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PT78ST105H
1240429-PT78ST105H
Power Supplies Board Mount DCDC Converters - PT78ST105H 1240429-PT78ST105H
Manufacturer: Texas Instruments Win Source Part Number: 1240429-PT78ST105H Series: PT78ST100 Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: OTP, SCP Package: 3-SIP Module Applications: ITE (Commercial) Mounting: Through Hole, Right Angle Size: 0.94" L x 0.90" W x 0.31" H (23.9mm x 22.9mm x 7.9mm) Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 5V Efficiency: 85% Family Name: PT78ST105 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Input Voltage MIN: 9V Voltage Input MAX: 38V Current - Output (Maximum): 1.5A Alternative Parts (Cross-Reference): 78SR-5/2-C; 78SRH-5/2-C; V7805-1000; Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1240429-PT78ST105H
Series: PT78ST100
Packaging: Tray
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 85°C
Features: OTP, SCP
Package: 3-SIP Module
Applications: ITE (Commercial)
Mounting: Through Hole, Right Angle
Size: 0.94" L x 0.90" W x 0.31" H (23.9mm x 22.9mm x 7.9mm)
Number of Outputs: 1
Part Status: Obsolete(EOL)
Voltage - Output 1: 5V
Efficiency: 85%
Family Name: PT78ST105
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.ti.com
Input Voltage MIN: 9V
Voltage Input MAX: 38V
Current - Output (Maximum): 1.5A
Alternative Parts (Cross-Reference): 78SR-5/2-C; 78SRH-5/2-C; V7805-1000;
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PT78ST105H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PT78ST105H
Power Supplies - Board Mount - DC DC Converters PT78ST105H
DC DC CONVERTER 5V

DC DC CONVERTER 5V

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number PT78ST105H PT78ST105H-ND 1240429-PT78ST105H PT78ST105H
Product Name REGULATOR 5V 1.5A 3PSIP HORZ Point of Load (POL) Non-Isolated 9 ~ 38V 5V 1 5 VDC @ 1.5A - - - 7W DC DC Converters Power Supplies Board Mount DCDC Converters - PT78ST105H Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount Board Mount
Type DC-DC Converter; 1 DC-DC Converter
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Zippy DC to DC -48V 300W FLEX ATX Switch Power Supply without PFC - 96PS-D300WFX - Advantech
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
LN-Series - LN001PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details