Texas Instruments High-Performance Analog DC DC Converters PT78NR105V

Description
Non-Isolated PoL Module DC DC Converter 1 Output -5V 1A 7V - 25V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output -5V 1A 7V - 25V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - PT78NR105V-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
PT78NR105V-ND
DC DC Converters PT78NR105V-ND
Non-Isolated PoL Module DC DC Converter 1 Output -5V 1A 7V - 25V Input

Non-Isolated PoL Module DC DC Converter 1 Output -5V 1A 7V - 25V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PT78NR105V
931017-PT78NR105V
Power Supplies Board Mount DCDC Converters - PT78NR105V 931017-PT78NR105V
Manufacturer: Texas Instruments Win Source Part Number: 931017-PT78NR105V Series: PT78NR100 Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output -5V - - 1A 7V - 25V Input Package: Tray Package: 3-SIP Module Mounting: Through Hole Part Status: Obsolete Family Name: PT78NR1 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: -PT78NR105V-NDR, PT78NR105V-NDR

Manufacturer: Texas Instruments
Win Source Part Number: 931017-PT78NR105V
Series: PT78NR100
Operating Temperature Range: -40°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output -5V - - 1A 7V - 25V Input
Package: Tray
Package: 3-SIP Module
Mounting: Through Hole
Part Status: Obsolete
Family Name: PT78NR1
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: -PT78NR105V-NDR, PT78NR105V-NDR

Buy Now Datasheet
REGULATOR -5V 1A 3SIP VERT Point of Load (POL) Non-Isolated 7 ~ 25V -5V 1 -5 VDC @ 1A - - - 5W - PT78NR105V - ASAP Semiconductor LLC
Anaheim, CA, United States
REGULATOR -5V 1A 3SIP VERT Point of Load (POL) Non-Isolated 7 ~ 25V -5V 1 -5 VDC @ 1A - - - 5W
PT78NR105V
REGULATOR -5V 1A 3SIP VERT Point of Load (POL) Non-Isolated 7 ~ 25V -5V 1 -5 VDC @ 1A - - - 5W PT78NR105V
REGULATOR -5V 1A 3SIP VERT Point of Load (POL) Non-Isolated 7 ~ 25V -5V 1 -5 VDC @ 1A - - - 5W Through Hole -40¦C ~ 85¦C 0.75 3-SIP Module 0.90"" L x 0.31"" W x 0.94"" H (22.9mm x 7.9mm x 23.9mm) Tray

REGULATOR -5V 1A 3SIP VERT Point of Load (POL) Non-Isolated 7 ~ 25V -5V 1 -5 VDC @ 1A - - - 5W Through Hole -40¦C ~ 85¦C 0.75 3-SIP Module 0.90"" L x 0.31"" W x 0.94"" H (22.9mm x 7.9mm x 23.9mm) Tray

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - PT78NR105V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PT78NR105V
Power Supplies - Board Mount - DC DC Converters PT78NR105V
DC DC CONVERTER -5V

DC DC CONVERTER -5V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number PT78NR105V-ND 931017-PT78NR105V PT78NR105V PT78NR105V
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - PT78NR105V REGULATOR -5V 1A 3SIP VERT Point of Load (POL) Non-Isolated 7 ~ 25V -5V 1 -5 VDC @ 1A - - - 5W Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-12-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Power Supply - 340228 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
AC Output Voltage 120.0 volts
DC Output Voltage 23.0 volts
View Details