Texas Instruments Power Supplies - Board Mount - DC DC Converters PT7711C

Description
Win Source Part Number: 963886-PT7711C Category: Power Supplies - Board Mount>DC DC Converters Series: Excalibur™ PT7711 Type: Non-Isolated PoL Module Features: Remote On/Off, OCP Package: Tray Applications: ITE (Commercial) Standard Package: 10 Mounting: SMD (SMT) Control Features: Enable, Active High Number of Outputs: 1 Current - Output (Max): 20A Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 1.3 ~ 3.5V Efficiency: 90% Package / Case: 27-SMD Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 3.00" L x 1.19" W x 0.50" H (76.2mm x 30.2mm x 12.7mm) Alternative Parts (Cross-Reference): PT7771C; PT7779C; PT6701CPT-7711C; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Texas Instruments Other Names: PT7711C-NDR,-PT7711C -NDR,2156-PT7711C-TI ,TEXTISPT7711C Base Product Number: PT7711 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 963886-PT7711C Category: Power Supplies - Board Mount>DC DC Converters Series: Excalibur™ PT7711 Type: Non-Isolated PoL Module Features: Remote On/Off, OCP Package: Tray Applications: ITE (Commercial) Standard Package: 10 Mounting: SMD (SMT) Control Features: Enable, Active High Number of Outputs: 1 Current - Output (Max): 20A Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 1.3 ~ 3.5V Efficiency: 90% Package / Case: 27-SMD Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 3.00" L x 1.19" W x 0.50" H (76.2mm x 30.2mm x 12.7mm) Alternative Parts (Cross-Reference): PT7771C; PT7779C; PT6701CPT-7711C; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Texas Instruments Other Names: PT7711C-NDR,-PT7711C -NDR,2156-PT7711C-TI ,TEXTISPT7711C Base Product Number: PT7711 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 963886-PT7711C - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
963886-PT7711C
Power Supplies - Board Mount - DC DC Converters 963886-PT7711C
Win Source Part Number: 963886-PT7711C Category: Power Supplies - Board Mount>DC DC Converters Series: Excalibur™ PT7711 Type: Non-Isolated PoL Module Features: Remote On/Off, OCP Package: Tray Applications: ITE (Commercial) Standard Package: 10 Mounting: SMD (SMT) Control Features: Enable, Active High Number of Outputs: 1 Current - Output (Max): 20A Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 1.3 ~ 3.5V Efficiency: 90% Package / Case: 27-SMD Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 3.00" L x 1.19" W x 0.50" H (76.2mm x 30.2mm x 12.7mm) Alternative Parts (Cross-Reference): PT7771C; PT7779C; PT6701CPT-7711C; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Texas Instruments Other Names: PT7711C-NDR,-PT7711C -NDR,2156-PT7711C-TI ,TEXTISPT7711C Base Product Number: PT7711 Product Status: Obsolete

Win Source Part Number: 963886-PT7711C
Category: Power Supplies - Board Mount>DC DC Converters
Series: Excalibur™ PT7711
Type: Non-Isolated PoL Module
Features: Remote On/Off, OCP
Package: Tray
Applications: ITE (Commercial)
Standard Package: 10
Mounting: SMD (SMT)
Control Features: Enable, Active High
Number of Outputs: 1
Current - Output (Max): 20A
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 1.3 ~ 3.5V
Efficiency: 90%
Package / Case: 27-SMD Module
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 3.00" L x 1.19" W x 0.50" H (76.2mm x 30.2mm x 12.7mm)
Alternative Parts (Cross-Reference): PT7771C; PT7779C; PT6701CPT-7711C;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Texas Instruments
Other Names: PT7711C-NDR,-PT7711C-NDR,2156-PT7711C-TI,TEXTISPT7711C
Base Product Number: PT7711
Product Status: Obsolete

Buy Now Datasheet
SMD 20A 3.5V 5.5V DC-DC Converter IC - 132-PT7711C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 20A 3.5V 5.5V DC-DC Converter IC
132-PT7711C
SMD 20A 3.5V 5.5V DC-DC Converter IC 132-PT7711C
20A DC/DC Controller, 3.5V Out, 4.5-5.5V In, 400kHz, OCP, SMD Product overview: PT7711C from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20A, 3.5V, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 20A, 3.5V, 5.5V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT7711C can be used for catalog matching and distributor lookup.

20A DC/DC Controller, 3.5V Out, 4.5-5.5V In, 400kHz, OCP, SMD Product overview: PT7711C from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20A, 3.5V, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 20A, 3.5V, 5.5V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT7711C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 963886-PT7711C 132-PT7711C
Product Name Power Supplies - Board Mount - DC DC Converters SMD 20A 3.5V 5.5V DC-DC Converter IC
Package Type Other; Tray Other; SMD/SMT
Unlock Full Specs
to access all available technical data

Similar Products

800MA Boost DC-DC Converter IC - 739-AAT1219IWP-1-1.2-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 3 volts
Input Voltage 5.25 volts
View Details
2 suppliers
DC-DC Converters - 1226899P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 26.4 volts
View Details
Buck 10A Step-Down DC-DC Converter IC - 739-IR3475MTRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.5000 volts
Input Voltage 27 volts
View Details