DC/DC Controller, Boost/SEPIC, 1A, 48V, 1MHz, 10-Pin MSOP Product overview: LM3481MM/NOPB from Texas Instruments is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 1A, 48V, 1MHz, MSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Boost, 1A, 48V, 1MHz, Boost DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-LM3481MM/NOPB can be used for catalog matching and distributor lookup.
Buck-boost type 1A 2.97V~48V VSSOP-10-0.5mm DC-DC Converters ROHS
| ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 715-LM3481MM/NOPB | LM3481MM/NOPB |
| Product Name | 1A 48V 1MHz MSOP Boost DC-DC Converter IC | Power Supply Chip >> DC-DC Converters |
| Package Type | Other; MSOP | SSOP |
| Output Voltage | 41 volts | |
| Input Voltage | 48 volts | 2.97 to 48 volts |
| IOUT | 1 amps | 1 amps |