Texas Instruments Power Supplies Board Mount DCDC Converters - PT6936N PT6936N

Description
Manufacturer: Texas Instruments Win Source Part Number: 931011-PT6936N Series: Excalibur™ PT6935 Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 2 Output 3.3V 2.5V - 11A, 3A 4.5V - 5.5V Input Package: Tray Package: 23-SIP Module Mounting: Through Hole Part Status: Obsolete Family Name: PT6936 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: PT6936N-ND, 296-20227-NDR, PT6936N-NDR, -296-20227, -PT6936N-NDR, 296-20227, -296-20227-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 931011-PT6936N Series: Excalibur™ PT6935 Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 2 Output 3.3V 2.5V - 11A, 3A 4.5V - 5.5V Input Package: Tray Package: 23-SIP Module Mounting: Through Hole Part Status: Obsolete Family Name: PT6936 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: PT6936N-ND, 296-20227-NDR, PT6936N-NDR, -296-20227, -PT6936N-NDR, 296-20227, -296-20227-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - PT6936N - 931011-PT6936N - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PT6936N
931011-PT6936N
Power Supplies Board Mount DCDC Converters - PT6936N 931011-PT6936N
Manufacturer: Texas Instruments Win Source Part Number: 931011-PT6936N Series: Excalibur™ PT6935 Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 2 Output 3.3V 2.5V - 11A, 3A 4.5V - 5.5V Input Package: Tray Package: 23-SIP Module Mounting: Through Hole Part Status: Obsolete Family Name: PT6936 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: PT6936N-ND, 296-20227-NDR, PT6936N-NDR, -296-20227, -PT6936N-NDR, 296-20227, -296-20227-ND

Manufacturer: Texas Instruments
Win Source Part Number: 931011-PT6936N
Series: Excalibur™ PT6935
Operating Temperature Range: -40°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter 2 Output 3.3V 2.5V - 11A, 3A 4.5V - 5.5V Input
Package: Tray
Package: 23-SIP Module
Mounting: Through Hole
Part Status: Obsolete
Family Name: PT6936
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: PT6936N-ND, 296-20227-NDR, PT6936N-NDR, -296-20227, -PT6936N-NDR, 296-20227, -296-20227-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 931011-PT6936N
Product Name Power Supplies Board Mount DCDC Converters - PT6936N
Package Type Other; 23-SIP Module
Unlock Full Specs
to access all available technical data

Similar Products

Buck 42V 40V 2A Step-Down DC-DC Converter IC - 739-LM25011MYX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; HVSSOP EP
Output Voltage 2.51 to 40 volts
Input Voltage 42 volts
View Details
2 suppliers
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details
Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details