Texas Instruments Standard Linear and Logic SMD 7.7A 5.5V 2.2A DC-DC Converter IC PT6931C

Description
7.7A DC/DC Controller, 5.5V Max Input, 2.2A Max Output, SMD Product overview: PT6931C from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7.7A, 5.5V, 2.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 7.7A, 5.5V, 2.2A, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-PT6931C can be used for catalog matching and distributor lookup.
Request a Quote
Description
7.7A DC/DC Controller, 5.5V Max Input, 2.2A Max Output, SMD Product overview: PT6931C from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7.7A, 5.5V, 2.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 7.7A, 5.5V, 2.2A, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-PT6931C can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 7.7A 5.5V 2.2A DC-DC Converter IC - 922-PT6931C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 7.7A 5.5V 2.2A DC-DC Converter IC
922-PT6931C
SMD 7.7A 5.5V 2.2A DC-DC Converter IC 922-PT6931C
7.7A DC/DC Controller, 5.5V Max Input, 2.2A Max Output, SMD Product overview: PT6931C from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7.7A, 5.5V, 2.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 7.7A, 5.5V, 2.2A, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-PT6931C can be used for catalog matching and distributor lookup.

7.7A DC/DC Controller, 5.5V Max Input, 2.2A Max Output, SMD Product overview: PT6931C from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7.7A, 5.5V, 2.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 7.7A, 5.5V, 2.2A, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-PT6931C can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 922-PT6931C
Product Name SMD 7.7A 5.5V 2.2A DC-DC Converter IC
Package Type Other; SMD/SMT
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details
DC-DC Converters - 1226968 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 26.4 volts
View Details
DCR011203 Miniature, 1W Isolated Regulated DC/DC Converters - DCR011203U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Regulated,Single Output,1kV Isolation,1W
Output Voltage 3.23 to 3.37 volts
View Details
2 suppliers