Texas Instruments High-Performance Analog Power Supplies Board Mount DCDC Converters - PT6717C PT6717C

Description
Manufacturer: Texas Instruments Win Source Part Number: 792670-PT6717C Series: Excalibur PT6715 Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, SCP Package: 17-SMD Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 1.8V Efficiency: 85% Family Name: PT6717 Categories: Power Supplies - Board Mount Dimension: 2.58" L x 1.19" W x 0.50" H (65.5mm x 30.2mm x 12.7mm) Input Voltage MIN: 3.1V Voltage Input MAX: 5.5V Current - Output (Maximum): 13A Alternative Parts (Cross-Reference): V7AH-12F1500; APC12Y03-J; VRAH-12F150; VRAH-12F150R; Introduction Date: September 05, 2002 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 792670-PT6717C Series: Excalibur PT6715 Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, SCP Package: 17-SMD Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 1.8V Efficiency: 85% Family Name: PT6717 Categories: Power Supplies - Board Mount Dimension: 2.58" L x 1.19" W x 0.50" H (65.5mm x 30.2mm x 12.7mm) Input Voltage MIN: 3.1V Voltage Input MAX: 5.5V Current - Output (Maximum): 13A Alternative Parts (Cross-Reference): V7AH-12F1500; APC12Y03-J; VRAH-12F150; VRAH-12F150R; Introduction Date: September 05, 2002 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PT6717C
792670-PT6717C
Power Supplies Board Mount DCDC Converters - PT6717C 792670-PT6717C
Manufacturer: Texas Instruments Win Source Part Number: 792670-PT6717C Series: Excalibur PT6715 Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, SCP Package: 17-SMD Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 1.8V Efficiency: 85% Family Name: PT6717 Categories: Power Supplies - Board Mount Dimension: 2.58" L x 1.19" W x 0.50" H (65.5mm x 30.2mm x 12.7mm) Input Voltage MIN: 3.1V Voltage Input MAX: 5.5V Current - Output (Maximum): 13A Alternative Parts (Cross-Reference): V7AH-12F1500; APC12Y03-J; VRAH-12F150; VRAH-12F150R; Introduction Date: September 05, 2002 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 792670-PT6717C
Series: Excalibur PT6715
Packaging: Tray
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, SCP
Package: 17-SMD Module
Applications: ITE (Commercial)
Mounting: SMD
Number of Outputs: 1
Part Status: Obsolete(EOL)
Voltage - Output 1: 1.8V
Efficiency: 85%
Family Name: PT6717
Categories: Power Supplies - Board Mount
Dimension: 2.58" L x 1.19" W x 0.50" H (65.5mm x 30.2mm x 12.7mm)
Input Voltage MIN: 3.1V
Voltage Input MAX: 5.5V
Current - Output (Maximum): 13A
Alternative Parts (Cross-Reference): V7AH-12F1500; APC12Y03-J; VRAH-12F150; VRAH-12F150R;
Introduction Date: September 05, 2002
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
REG 5V TO 1.8V 12A BIAS SMD Non-Isolated (POL) 1 3.1V 5.5V 1.8V - - 13A 23W - - Surface Mount 17-SIP SMD Module - Tray -40¦C ~ 85¦C 0.85 - PT6717C - ASAP Semiconductor LLC
Anaheim, CA, United States
REG 5V TO 1.8V 12A BIAS SMD Non-Isolated (POL) 1 3.1V 5.5V 1.8V - - 13A 23W - - Surface Mount 17-SIP SMD Module - Tray -40¦C ~ 85¦C 0.85
PT6717C
REG 5V TO 1.8V 12A BIAS SMD Non-Isolated (POL) 1 3.1V 5.5V 1.8V - - 13A 23W - - Surface Mount 17-SIP SMD Module - Tray -40¦C ~ 85¦C 0.85 PT6717C
REG 5V TO 1.8V 12A BIAS SMD Non-Isolated (POL) 1 3.1V 5.5V 1.8V - - 13A 23W - - Surface Mount 17-SIP SMD Module - Tray -40¦C ~ 85¦C 0.85

REG 5V TO 1.8V 12A BIAS SMD Non-Isolated (POL) 1 3.1V 5.5V 1.8V - - 13A 23W - - Surface Mount 17-SIP SMD Module - Tray -40¦C ~ 85¦C 0.85

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - PT6717C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PT6717C
Power Supplies - Board Mount - DC DC Converters PT6717C
DC DC CONVERTER 1.8V 12A

DC DC CONVERTER 1.8V 12A

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 792670-PT6717C PT6717C PT6717C
Product Name Power Supplies Board Mount DCDC Converters - PT6717C REG 5V TO 1.8V 12A BIAS SMD Non-Isolated (POL) 1 3.1V 5.5V 1.8V - - 13A 23W - - Surface Mount 17-SIP SMD Module - Tray -40¦C ~ 85¦C 0.85 Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000011493-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details
Programmable Power / 6U Programmable DC Power - hea6911-ea-pub-10360-480-6u-wc-32130 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 480 amps
View Details
RD-Series - RD005RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
Electromagnet Power Supply - Model 648 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details