Texas Instruments High-Performance Analog Power Supplies Board Mount DCDC Converters - PT6702C PT6702C

Description
Manufacturer: Texas Instruments Win Source Part Number: 792669-PT6702C Series: Excalibur PT6701 Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OVP, SCP Package: 23-SMD Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 1.3 ~ 2.05 V Efficiency: 86% Family Name: PT6702 Categories: Power Supplies - Board Mount Dimension: 2.58" L x 1.19" W x 0.50" H (65.5mm x 30.2mm x 12.7mm) Input Voltage MIN: 3.1V Voltage Input MAX: 3.6V Current - Output (Maximum): 13A Alternative Parts (Cross-Reference): PT6702A; PT6702N; PTH08T220WAZT; PTH08T220WAS; Introduction Date: October 31, 2000 Country of Origin: United States of America Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 792669-PT6702C Series: Excalibur PT6701 Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OVP, SCP Package: 23-SMD Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 1.3 ~ 2.05 V Efficiency: 86% Family Name: PT6702 Categories: Power Supplies - Board Mount Dimension: 2.58" L x 1.19" W x 0.50" H (65.5mm x 30.2mm x 12.7mm) Input Voltage MIN: 3.1V Voltage Input MAX: 3.6V Current - Output (Maximum): 13A Alternative Parts (Cross-Reference): PT6702A; PT6702N; PTH08T220WAZT; PTH08T220WAS; Introduction Date: October 31, 2000 Country of Origin: United States of America Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PT6702C
792669-PT6702C
Power Supplies Board Mount DCDC Converters - PT6702C 792669-PT6702C
Manufacturer: Texas Instruments Win Source Part Number: 792669-PT6702C Series: Excalibur PT6701 Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OVP, SCP Package: 23-SMD Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 1.3 ~ 2.05 V Efficiency: 86% Family Name: PT6702 Categories: Power Supplies - Board Mount Dimension: 2.58" L x 1.19" W x 0.50" H (65.5mm x 30.2mm x 12.7mm) Input Voltage MIN: 3.1V Voltage Input MAX: 3.6V Current - Output (Maximum): 13A Alternative Parts (Cross-Reference): PT6702A; PT6702N; PTH08T220WAZT; PTH08T220WAS; Introduction Date: October 31, 2000 Country of Origin: United States of America Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 792669-PT6702C
Series: Excalibur PT6701
Packaging: Tray
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OVP, SCP
Package: 23-SMD Module
Applications: ITE (Commercial)
Mounting: SMD
Number of Outputs: 1
Part Status: Obsolete(EOL)
Voltage - Output 1: 1.3 ~ 2.05 V
Efficiency: 86%
Family Name: PT6702
Categories: Power Supplies - Board Mount
Dimension: 2.58" L x 1.19" W x 0.50" H (65.5mm x 30.2mm x 12.7mm)
Input Voltage MIN: 3.1V
Voltage Input MAX: 3.6V
Current - Output (Maximum): 13A
Alternative Parts (Cross-Reference): PT6702A; PT6702N; PTH08T220WAZT; PTH08T220WAS;
Introduction Date: October 31, 2000
Country of Origin: United States of America
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PT6702C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PT6702C
Power Supplies - Board Mount - DC DC Converters PT6702C
DC DC CONVERTER 1.3-2.05V

DC DC CONVERTER 1.3-2.05V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies
Product Number 792669-PT6702C PT6702C
Product Name Power Supplies Board Mount DCDC Converters - PT6702C Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

3590-Series - 3590-2C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Induction Power Supply - Statipower® SP18 - Inductotherm Group
Specs
Applications Instrumentation
AC Output Power 124000 to 744000 VA
DC Output Power 100000 to 600000 watts
View Details
Power supply unit - power supply unit - BARTEC
Specs
Operating Temperature -29 to 4 C (-20 to 40 F)
View Details