Texas Instruments High-Performance Analog DC DC Converters PT6642E

Description
Non-Isolated PoL Module DC DC Converter 1 Output -5V 4A 8V - 25V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output -5V 4A 8V - 25V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-20191-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-20191-ND
DC DC Converters 296-20191-ND
Non-Isolated PoL Module DC DC Converter 1 Output -5V 4A 8V - 25V Input

Non-Isolated PoL Module DC DC Converter 1 Output -5V 4A 8V - 25V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PT6642E
792668-PT6642E
Power Supplies Board Mount DCDC Converters - PT6642E 792668-PT6642E
Manufacturer: Texas Instruments Win Source Part Number: 792668-PT6642E Series: PT6640 Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Package: 14-SMD Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: -5V Efficiency: 80% Family Name: PT6642 Categories: Power Supplies - Board Mount Dimension: 1.71" L x 1.22" W x 0.42" H (43.4mm x 31.0mm x 10.7mm) Input Voltage MIN: 8V Voltage Input MAX: 25V Current - Output (Maximum): 4A Alternative Parts (Cross-Reference): UWR-5/3000-D12AL1; UWR-5/3000-D12AT-C; UWR-5/3000-D12AT; RP20-1205DF; Introduction Date: February 01, 2006 Country of Origin: United States of America Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 792668-PT6642E
Series: PT6640
Packaging: Tray
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 85°C
Package: 14-SMD Module
Applications: ITE (Commercial)
Mounting: SMD
Number of Outputs: 1
Part Status: Obsolete(EOL)
Voltage - Output 1: -5V
Efficiency: 80%
Family Name: PT6642
Categories: Power Supplies - Board Mount
Dimension: 1.71" L x 1.22" W x 0.42" H (43.4mm x 31.0mm x 10.7mm)
Input Voltage MIN: 8V
Voltage Input MAX: 25V
Current - Output (Maximum): 4A
Alternative Parts (Cross-Reference): UWR-5/3000-D12AL1; UWR-5/3000-D12AT-C; UWR-5/3000-D12AT; RP20-1205DF;
Introduction Date: February 01, 2006
Country of Origin: United States of America
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PT6642E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PT6642E
Power Supplies - Board Mount - DC DC Converters PT6642E
DC DC CONVERTER -5V 24W

DC DC CONVERTER -5V 24W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 296-20191-ND 792668-PT6642E PT6642E
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - PT6642E Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4102C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
AC/DC Adapters - 1217131 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Type a
View Details
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS-12-M2 Open Power Supply - PS-12-M2 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details