Texas Instruments Power Supplies - Board Mount - DC DC Converters PT6606D

Description
Win Source Part Number: 1213635-PT6606D Category: Power Supplies - Board Mount>DC DC Converters Series: PT6600 Type: Non-Isolated PoL Module Package: Tray Applications: ITE (Commercial) Standard Package: 12 Number of Outputs: 1 Current - Output (Max): 9A Voltage - Input (Min): 3.1V Voltage - Input (Max): 6V Voltage - Output 1: 1.8V Efficiency: 68% Mounting Type: Through Hole, Right Angle Package / Case: 14-SIP Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Texas Instruments Other Names: -PT6606D-NDR,-PT6606 D-ND,PT6606D-NDR Base Product Number: PT6606 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1213635-PT6606D Category: Power Supplies - Board Mount>DC DC Converters Series: PT6600 Type: Non-Isolated PoL Module Package: Tray Applications: ITE (Commercial) Standard Package: 12 Number of Outputs: 1 Current - Output (Max): 9A Voltage - Input (Min): 3.1V Voltage - Input (Max): 6V Voltage - Output 1: 1.8V Efficiency: 68% Mounting Type: Through Hole, Right Angle Package / Case: 14-SIP Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Texas Instruments Other Names: -PT6606D-NDR,-PT6606 D-ND,PT6606D-NDR Base Product Number: PT6606 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1213635-PT6606D - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1213635-PT6606D
Power Supplies - Board Mount - DC DC Converters 1213635-PT6606D
Win Source Part Number: 1213635-PT6606D Category: Power Supplies - Board Mount>DC DC Converters Series: PT6600 Type: Non-Isolated PoL Module Package: Tray Applications: ITE (Commercial) Standard Package: 12 Number of Outputs: 1 Current - Output (Max): 9A Voltage - Input (Min): 3.1V Voltage - Input (Max): 6V Voltage - Output 1: 1.8V Efficiency: 68% Mounting Type: Through Hole, Right Angle Package / Case: 14-SIP Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Texas Instruments Other Names: -PT6606D-NDR,-PT6606 D-ND,PT6606D-NDR Base Product Number: PT6606 Product Status: Obsolete

Win Source Part Number: 1213635-PT6606D
Category: Power Supplies - Board Mount>DC DC Converters
Series: PT6600
Type: Non-Isolated PoL Module
Package: Tray
Applications: ITE (Commercial)
Standard Package: 12
Number of Outputs: 1
Current - Output (Max): 9A
Voltage - Input (Min): 3.1V
Voltage - Input (Max): 6V
Voltage - Output 1: 1.8V
Efficiency: 68%
Mounting Type: Through Hole, Right Angle
Package / Case: 14-SIP Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Texas Instruments
Other Names: -PT6606D-NDR,-PT6606D-ND,PT6606D-NDR
Base Product Number: PT6606
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1213635-PT6606D
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

DCV010505D Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV010505DP - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1W,1.5kV Isolation
Output Voltage 4.75 to 5.25 volts
View Details
4 suppliers
12V 2A Boost DC-DC Converter IC - 739-LT1109CN8-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube/Rail
Input Voltage 20 volts
IOUT 2 amps
View Details
50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details