Texas Instruments High-Performance Analog DC DC Converters PT6523LT

Description
Non-Isolated PoL Module DC DC Converter 1 Output 2.5V 8A 3.1V - 5.5V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 2.5V 8A 3.1V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - PT6523LT-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
PT6523LT-ND
DC DC Converters PT6523LT-ND
Non-Isolated PoL Module DC DC Converter 1 Output 2.5V 8A 3.1V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 2.5V 8A 3.1V - 5.5V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PT6523LT
792666-PT6523LT
Power Supplies Board Mount DCDC Converters - PT6523LT 792666-PT6523LT
Manufacturer: Texas Instruments Win Source Part Number: 792666-PT6523LT Series: PT6520 Packaging: Reel package Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, SCP Package: 14-SMD Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 2.5V Efficiency: 85% Family Name: PT6523 Categories: Power Supplies - Board Mount Dimension: 1.71" L x 1.22" W x 0.42" H (43.4mm x 31.0mm x 10.7mm) Input Voltage MIN: 3.1V Voltage Input MAX: 5.5V Current - Output (Maximum): 8A Alternative Parts (Cross-Reference): NNL10-7C; NNL10-7; UNR-2.5/8-D5; VRPB-10B25S; Introduction Date: April 01, 2006 Country of Origin: United States of America Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 792666-PT6523LT
Series: PT6520
Packaging: Reel package
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, SCP
Package: 14-SMD Module
Applications: ITE (Commercial)
Mounting: SMD
Number of Outputs: 1
Part Status: Obsolete(EOL)
Voltage - Output 1: 2.5V
Efficiency: 85%
Family Name: PT6523
Categories: Power Supplies - Board Mount
Dimension: 1.71" L x 1.22" W x 0.42" H (43.4mm x 31.0mm x 10.7mm)
Input Voltage MIN: 3.1V
Voltage Input MAX: 5.5V
Current - Output (Maximum): 8A
Alternative Parts (Cross-Reference): NNL10-7C; NNL10-7; UNR-2.5/8-D5; VRPB-10B25S;
Introduction Date: April 01, 2006
Country of Origin: United States of America
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PT6523LT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PT6523LT
Power Supplies - Board Mount - DC DC Converters PT6523LT
DC DC CONVERTER 2.5V 20W

DC DC CONVERTER 2.5V 20W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number PT6523LT-ND 792666-PT6523LT PT6523LT
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - PT6523LT Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 8 amps
Unlock Full Specs
to access all available technical data

Similar Products

UDP6942B 360W DC Switching Power Supply 60V/15A - UDP6942B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details
AC AC Wall Power Adapters - WAU120-1000-G-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Linear DC Power Supply - SPD3303X-E - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Linear Power Supply
Form Factor Desktop / Free Standing; Rack Mount (optional feature)
View Details
PST3-24-110 Enclosed Power Supply - PST3-24-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details