Texas Instruments High-Performance Analog Power Supplies Board Mount DCDC Converters - PT6306N PT6306N

Description
Manufacturer: Texas Instruments Win Source Part Number: 042234-PT6306 Packaging: Tray Type: Non-Isolated PoL Module Applications: ITE (Commercial) Mounting: Through Hole Number of Outputs: 1 Current - Output (Max): 3A Efficiency: 68% Categories: Power Supplies - Board Mount Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Dimension: 2.06" L x 0.38" W x 0.67" H (52.3mm x 9.7mm x 17.0mm) Maximum Input Voltage: 9V Minimum Input Voltage: 4.5V Nominal Output Voltage 1: 1.8V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 042234-PT6306 Packaging: Tray Type: Non-Isolated PoL Module Applications: ITE (Commercial) Mounting: Through Hole Number of Outputs: 1 Current - Output (Max): 3A Efficiency: 68% Categories: Power Supplies - Board Mount Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Dimension: 2.06" L x 0.38" W x 0.67" H (52.3mm x 9.7mm x 17.0mm) Maximum Input Voltage: 9V Minimum Input Voltage: 4.5V Nominal Output Voltage 1: 1.8V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PT6306N
042234-PT6306
Power Supplies Board Mount DCDC Converters - PT6306N 042234-PT6306
Manufacturer: Texas Instruments Win Source Part Number: 042234-PT6306 Packaging: Tray Type: Non-Isolated PoL Module Applications: ITE (Commercial) Mounting: Through Hole Number of Outputs: 1 Current - Output (Max): 3A Efficiency: 68% Categories: Power Supplies - Board Mount Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Dimension: 2.06" L x 0.38" W x 0.67" H (52.3mm x 9.7mm x 17.0mm) Maximum Input Voltage: 9V Minimum Input Voltage: 4.5V Nominal Output Voltage 1: 1.8V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 042234-PT6306
Packaging: Tray
Type: Non-Isolated PoL Module
Applications: ITE (Commercial)
Mounting: Through Hole
Number of Outputs: 1
Current - Output (Max): 3A
Efficiency: 68%
Categories: Power Supplies - Board Mount
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Dimension: 2.06" L x 0.38" W x 0.67" H (52.3mm x 9.7mm x 17.0mm)
Maximum Input Voltage: 9V
Minimum Input Voltage: 4.5V
Nominal Output Voltage 1: 1.8V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
REGULATOR 1.8V 3A 12 PIN VERT Non-Isolated (POL) 1 4.5V 9V 1.8V - - 3A 5W - - - PT6306N - ASAP Semiconductor LLC
Anaheim, CA, United States
REGULATOR 1.8V 3A 12 PIN VERT Non-Isolated (POL) 1 4.5V 9V 1.8V - - 3A 5W - -
PT6306N
REGULATOR 1.8V 3A 12 PIN VERT Non-Isolated (POL) 1 4.5V 9V 1.8V - - 3A 5W - - PT6306N
REGULATOR 1.8V 3A 12 PIN VERT Non-Isolated (POL) 1 4.5V 9V 1.8V - - 3A 5W - - Through Hole 12-SIP Module 2.06"" L x 0.38"" W x 0.67"" H (52.3mm x 9.7mm x 17.0mm) Tray 0¦C ~ 70¦C 0.68

REGULATOR 1.8V 3A 12 PIN VERT Non-Isolated (POL) 1 4.5V 9V 1.8V - - 3A 5W - - Through Hole 12-SIP Module 2.06"" L x 0.38"" W x 0.67"" H (52.3mm x 9.7mm x 17.0mm) Tray 0¦C ~ 70¦C 0.68

Supplier's Site
DC DC Converters - PT6306N-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
PT6306N-ND
DC DC Converters PT6306N-ND
Non-Isolated PoL Module DC DC Converter 1 Output 1.8V 3A 4.5V - 9V Input

Non-Isolated PoL Module DC DC Converter 1 Output 1.8V 3A 4.5V - 9V Input

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC DigiKey
Product Category Power Supplies Power Supplies Power Supplies
Product Number 042234-PT6306 PT6306N PT6306N-ND
Product Name Power Supplies Board Mount DCDC Converters - PT6306N REGULATOR 1.8V 3A 12 PIN VERT Non-Isolated (POL) 1 4.5V 9V 1.8V - - 3A 5W - - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
DC Output Current 3 amps 3 amps
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 65W 19V C6 Terminal Block 2 Pin - 96PSA-A65W19P2-1 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
AC Input Current 1.5 amps
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
LN-Series - LN001PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers