Texas Instruments High-Performance Analog DC DC Converters PT5502A

Description
Non-Isolated PoL Module DC DC Converter 1 Output 2.5V 3A 3.1V - 5.5V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 2.5V 3A 3.1V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - PT5502A-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
PT5502A-ND
DC DC Converters PT5502A-ND
Non-Isolated PoL Module DC DC Converter 1 Output 2.5V 3A 3.1V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 2.5V 3A 3.1V - 5.5V Input

Buy Now Datasheet
REGULATOR 2.5V ADJ 3A 5VIN HORZ Non-Isolated (POL) 1 3.1V 5.5V 2.5V - - 3A 7W - - - PT5502A - ASAP Semiconductor LLC
Anaheim, CA, United States
REGULATOR 2.5V ADJ 3A 5VIN HORZ Non-Isolated (POL) 1 3.1V 5.5V 2.5V - - 3A 7W - -
PT5502A
REGULATOR 2.5V ADJ 3A 5VIN HORZ Non-Isolated (POL) 1 3.1V 5.5V 2.5V - - 3A 7W - - PT5502A
REGULATOR 2.5V ADJ 3A 5VIN HORZ Non-Isolated (POL) 1 3.1V 5.5V 2.5V - - 3A 7W - - Through Hole Right Angle 5-SIP Module - Tray -40¦C ~ 85¦C 0.87

REGULATOR 2.5V ADJ 3A 5VIN HORZ Non-Isolated (POL) 1 3.1V 5.5V 2.5V - - 3A 7W - - Through Hole Right Angle 5-SIP Module - Tray -40¦C ~ 85¦C 0.87

Supplier's Site
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PT5502A
1240365-PT5502A
Power Supplies Board Mount DCDC Converters - PT5502A 1240365-PT5502A
Manufacturer: Texas Instruments Win Source Part Number: 1240365-PT5502A Series: Excalibur PT5500 Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Package: 5-SIP Module Applications: ITE (Commercial) Mounting: Through Hole, Right Angle Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 2.5V Efficiency: 87% Family Name: PT5502 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com RoHS State: Request Verification Input Voltage MIN: 3.1V Voltage Input MAX: 5.5V Current - Output (Maximum): 3A Alternative Parts (Cross-Reference): AUH005A0G-SRZ; Austin Lite 5.0V 2.5V 5A T; FX5545G0082V5PI; Introduction Date: April 01, 2006 Country of Origin: United States of America Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1240365-PT5502A
Series: Excalibur PT5500
Packaging: Tray
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 85°C
Package: 5-SIP Module
Applications: ITE (Commercial)
Mounting: Through Hole, Right Angle
Number of Outputs: 1
Part Status: Obsolete(EOL)
Voltage - Output 1: 2.5V
Efficiency: 87%
Family Name: PT5502
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Input Voltage MIN: 3.1V
Voltage Input MAX: 5.5V
Current - Output (Maximum): 3A
Alternative Parts (Cross-Reference): AUH005A0G-SRZ; Austin Lite 5.0V 2.5V 5A T; FX5545G0082V5PI;
Introduction Date: April 01, 2006
Country of Origin: United States of America
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PT5502A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PT5502A
Power Supplies - Board Mount - DC DC Converters PT5502A
DC DC CONVERTER 2.5V 3A

DC DC CONVERTER 2.5V 3A

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number PT5502A-ND PT5502A 1240365-PT5502A PT5502A
Product Name DC DC Converters REGULATOR 2.5V ADJ 3A 5VIN HORZ Non-Isolated (POL) 1 3.1V 5.5V 2.5V - - 3A 7W - - Power Supplies Board Mount DCDC Converters - PT5502A Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000008900-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
Programmable Power / 4U Programmable DC Power - hea6872-ea-pul-10750-120-4u-30000w-32091 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 120 amps
View Details
HPZ-Series - HP001ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Electromagnet Power Supply - Model 643 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details