Texas Instruments High-Performance Analog DC DC Converters PT5025A

Description
Non-Isolated PoL Module DC DC Converter 1 Output -15V 300mA 4.75V - 7V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output -15V 300mA 4.75V - 7V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - PT5025A-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
PT5025A-ND
DC DC Converters PT5025A-ND
Non-Isolated PoL Module DC DC Converter 1 Output -15V 300mA 4.75V - 7V Input

Non-Isolated PoL Module DC DC Converter 1 Output -15V 300mA 4.75V - 7V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PT5025A
930954-PT5025A
Power Supplies Board Mount DCDC Converters - PT5025A 930954-PT5025A
Manufacturer: Texas Instruments Win Source Part Number: 930954-PT5025A Series: PT5020 Operating Temperature Range: -20°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output -15V - - 300mA 4.75V - 7V Input Package: Tray Package: 3-SIP Module Mounting: Through Hole, Right Angle Part Status: Obsolete Family Name: PT5025 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 35 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: -PT5025A-ND, -PT5025A-NDR, PT5025A-NDR

Manufacturer: Texas Instruments
Win Source Part Number: 930954-PT5025A
Series: PT5020
Operating Temperature Range: -20°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output -15V - - 300mA 4.75V - 7V Input
Package: Tray
Package: 3-SIP Module
Mounting: Through Hole, Right Angle
Part Status: Obsolete
Family Name: PT5025
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 35
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: -PT5025A-ND, -PT5025A-NDR, PT5025A-NDR

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PT5025A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PT5025A
Power Supplies - Board Mount - DC DC Converters PT5025A
DC DC CONVERTER -15V

DC DC CONVERTER -15V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number PT5025A-ND 930954-PT5025A PT5025A
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - PT5025A Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
DC Output Current 0.3000 amps
Unlock Full Specs
to access all available technical data

Similar Products

FSP Adapter AC to DC 100-240V 180W 5/9/15/20/28/36V C6 PD USB-C - 96PSA-A180WPDUC - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -5 to 40 C (23 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI / UKCA
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.0 volts
View Details
3590-Series - 3590-1C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details