Texas Instruments High-Performance Analog DC DC Converters PT5024C

Description
Non-Isolated PoL Module DC DC Converter 1 Output -12V 500mA 4.75V - 7V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output -12V 500mA 4.75V - 7V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - PT5024C-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
PT5024C-ND
DC DC Converters PT5024C-ND
Non-Isolated PoL Module DC DC Converter 1 Output -12V 500mA 4.75V - 7V Input

Non-Isolated PoL Module DC DC Converter 1 Output -12V 500mA 4.75V - 7V Input

Buy Now Datasheet
REG 5V TO -12V .50A SIP SMD HRZ Point of Load (POL) Non-Isolated 4.75 ~ 7V -12V 1 -12 VDC @ 500mA - - - 6W Surface Mount -20¦C ~ 85¦C 0.75 3-SIP SMD Module - Tray - PT5024C - ASAP Semiconductor LLC
Anaheim, CA, United States
REG 5V TO -12V .50A SIP SMD HRZ Point of Load (POL) Non-Isolated 4.75 ~ 7V -12V 1 -12 VDC @ 500mA - - - 6W Surface Mount -20¦C ~ 85¦C 0.75 3-SIP SMD Module - Tray
PT5024C
REG 5V TO -12V .50A SIP SMD HRZ Point of Load (POL) Non-Isolated 4.75 ~ 7V -12V 1 -12 VDC @ 500mA - - - 6W Surface Mount -20¦C ~ 85¦C 0.75 3-SIP SMD Module - Tray PT5024C
REG 5V TO -12V .50A SIP SMD HRZ Point of Load (POL) Non-Isolated 4.75 ~ 7V -12V 1 -12 VDC @ 500mA - - - 6W Surface Mount -20¦C ~ 85¦C 0.75 3-SIP SMD Module - Tray

REG 5V TO -12V .50A SIP SMD HRZ Point of Load (POL) Non-Isolated 4.75 ~ 7V -12V 1 -12 VDC @ 500mA - - - 6W Surface Mount -20¦C ~ 85¦C 0.75 3-SIP SMD Module - Tray

Supplier's Site
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PT5024C
930953-PT5024C
Power Supplies Board Mount DCDC Converters - PT5024C 930953-PT5024C
Manufacturer: Texas Instruments Win Source Part Number: 930953-PT5024C Series: PT5020 Operating Temperature Range: -20°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output -12V - - 500mA 4.75V - 7V Input Package: Tray Package: 3-SMD Module Mounting: Surface Mount Part Status: Obsolete Family Name: PT5024 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 35 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: Q903542, -PT5024C-NDR, PT5024C-NDR

Manufacturer: Texas Instruments
Win Source Part Number: 930953-PT5024C
Series: PT5020
Operating Temperature Range: -20°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output -12V - - 500mA 4.75V - 7V Input
Package: Tray
Package: 3-SMD Module
Mounting: Surface Mount
Part Status: Obsolete
Family Name: PT5024
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 35
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: Q903542, -PT5024C-NDR, PT5024C-NDR

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PT5024C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PT5024C
Power Supplies - Board Mount - DC DC Converters PT5024C
DC DC CONVERTER -12V

DC DC CONVERTER -12V

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number PT5024C-ND PT5024C 930953-PT5024C PT5024C
Product Name DC DC Converters REG 5V TO -12V .50A SIP SMD HRZ Point of Load (POL) Non-Isolated 4.75 ~ 7V -12V 1 -12 VDC @ 500mA - - - 6W Surface Mount -20¦C ~ 85¦C 0.75 3-SIP SMD Module - Tray Power Supplies Board Mount DCDC Converters - PT5024C Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
DC Output Current 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 2084-BB-SMI6-12-V-P5-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
HPZ-Series - HP010ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details