Texas Instruments High-Performance Analog Power Supplies Board Mount DCDC Converters - PT4563C PT4563C

Description
Manufacturer: Texas Instruments Win Source Part Number: 062147-PT4563C Type: Step Down Mounting Style: SMD/SMT Package: SIP Module Product Length (mm): 76.2(mm) Product Depth (mm): 30.22(mm) Product Height (mm): 16.76(mm) Pin Count: 19 Rad Hardened: No Isolation: Isolated Screening Level: Industrial Operating Temperature (Max): 85C Operating Temperature (Min): -40C Number of Outputs: 1 Output Current: 2.5(A) Output Power: 30 W Output Voltage: 12(V) Input Voltage: 36 to 75(V) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 062147-PT4563C Type: Step Down Mounting Style: SMD/SMT Package: SIP Module Product Length (mm): 76.2(mm) Product Depth (mm): 30.22(mm) Product Height (mm): 16.76(mm) Pin Count: 19 Rad Hardened: No Isolation: Isolated Screening Level: Industrial Operating Temperature (Max): 85C Operating Temperature (Min): -40C Number of Outputs: 1 Output Current: 2.5(A) Output Power: 30 W Output Voltage: 12(V) Input Voltage: 36 to 75(V) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - PT4563C - 062147-PT4563C - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PT4563C
062147-PT4563C
Power Supplies Board Mount DCDC Converters - PT4563C 062147-PT4563C
Manufacturer: Texas Instruments Win Source Part Number: 062147-PT4563C Type: Step Down Mounting Style: SMD/SMT Package: SIP Module Product Length (mm): 76.2(mm) Product Depth (mm): 30.22(mm) Product Height (mm): 16.76(mm) Pin Count: 19 Rad Hardened: No Isolation: Isolated Screening Level: Industrial Operating Temperature (Max): 85C Operating Temperature (Min): -40C Number of Outputs: 1 Output Current: 2.5(A) Output Power: 30 W Output Voltage: 12(V) Input Voltage: 36 to 75(V) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 062147-PT4563C
Type: Step Down
Mounting Style: SMD/SMT
Package: SIP Module
Product Length (mm): 76.2(mm)
Product Depth (mm): 30.22(mm)
Product Height (mm): 16.76(mm)
Pin Count: 19
Rad Hardened: No
Isolation: Isolated
Screening Level: Industrial
Operating Temperature (Max): 85C
Operating Temperature (Min): -40C
Number of Outputs: 1
Output Current: 2.5(A)
Output Power: 30 W
Output Voltage: 12(V)
Input Voltage: 36 to 75(V)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - PT4563C - Rochester Electronics
Newburyport, MA, United States
DC-DC Regulated Power Supply Module, 1 Output, 30W, Hybrid

DC-DC Regulated Power Supply Module, 1 Output, 30W, Hybrid

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 062147-PT4563C PT4563C
Product Name Power Supplies Board Mount DCDC Converters - PT4563C
Package Type Other; SIP Module Other; SMSIP19/27H
Output Voltage 12 volts
Input Voltage 36 to 75 volts
IOUT 2.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Buck 35A Step-Down DC-DC Converter IC - 739-IR3846MTR1PBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Cut Tape (CT)
Output Voltage 0.6000 volts
Input Voltage 21 volts
View Details
50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Supplies Board Mount DCDC Converters - DCR010505U/1KG4 - 916811-DCR010505U/1KG4 - Win Source Electronics
Specs
Package Type Other; 12-SOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers