Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER SUPPLIES
TEXAS INSTRUMENTS
PT4494A -- BOOSTER(PT4474) 20A 24VIN HRZ BOOSTER PT4474
Texas Instruments
BOOSTER(PT4474) 20A 24VIN HRZ Booster PT4474
PT4494A
Description
BOOSTER(PT4474) 20A 24VIN HRZ Booster PT4474
ASAP Semiconductor LLC
Done
Request a Quote
Email Supplier
Description
BOOSTER(PT4474) 20A 24VIN HRZ Booster PT4474
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
ASAP Semiconductor LLC
Anaheim, CA, United States
BOOSTER(PT4474) 20A 24VIN HRZ Booster PT4474
PT4494A
BOOSTER(PT4474) 20A 24VIN HRZ Booster PT4474
PT4494A
BOOSTER(PT4474) 20A 24VIN HRZ Booster PT4474
BOOSTER(PT4474) 20A 24VIN HRZ Booster PT4474
Supplier's Site
Technical Specifications
ASAP Semiconductor LLC
Product Category
Power Supplies
Product Number
PT4494A
Product Name
BOOSTER(PT4474) 20A 24VIN HRZ Booster PT4474
Unlock Full Specs
to access all available technical data
Similar Products
Yaskawa America, Inc. - Motion Division
Power Supply
JZRCR-XPU10C
View Details
Shenzhen Xingkerong Technology Co., Ltd
Reversing Hard Chrome Plated Rectifier with Positive and Negative Direction
reversing-hard-chrome-plated-rectifier-with-positive-and-negative-direction
Specs
Type
Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology
Switching Power Supply
Form Factor
Desktop / Free Standing
View Details
Quantaflex Printed Electronics Inc.
DC to AC Inverters
Specs
Type
DC/AC Inverter
AC Output Voltage
115.0 volts
Output Frequency
4.00E-4 MHz
View Details
OnLogic Inc.
PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A
PS1000-1-NA
Specs
Type
DC Power Supply
Operating Temperature
-20 to 70 C (-4 to 158 F)
DC Output Voltage
48.0 volts
View Details