Texas Instruments High-Performance Analog DC DC Converters PT4101C

Description
Isolated Module DC DC Converter 1 Output 5V 3A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 3A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - PT4101C-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
PT4101C-ND
DC DC Converters PT4101C-ND
Isolated Module DC DC Converter 1 Output 5V 3A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 5V 3A 36V - 75V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies - Board Mount
096143-PT4101C
Power Supplies - Board Mount 096143-PT4101C
Manufacturer: Texas Instruments Win Source Part Number: 096143-PT4101C Category: Power Supplies - Board Mount Family: DC DC Converters Series: PT4100 Packaging: Tray Type: Isolated Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OTP, SCP Package: 6-SMD Module (5 Leads) Size / Dimension: 1.67" L x 1.48" W x 0.33" H (42.4mm x 37.6mm x 8.4mm) Applications: ITE (Commercial) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 5V Power (Watts) - Manufacture Series: 15W Efficiency: 80% Power (Watts) - Max: 15W Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient Quantity per package: 16

Manufacturer: Texas Instruments
Win Source Part Number: 096143-PT4101C
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PT4100
Packaging: Tray
Type: Isolated Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OTP, SCP
Package: 6-SMD Module (5 Leads)
Size / Dimension: 1.67" L x 1.48" W x 0.33" H (42.4mm x 37.6mm x 8.4mm)
Applications: ITE (Commercial)
Voltage - Isolation: 1.5kV (1500V)
Number of Outputs: 1
Current - Output (Max): 3A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 5V
Power (Watts) - Manufacture Series: 15W
Efficiency: 80%
Power (Watts) - Max: 15W
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
Quantity per package: 16

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Power Supplies Power Supplies
Product Number PT4101C-ND 096143-PT4101C
Product Name DC DC Converters Power Supplies - Board Mount
Type DC-DC Converter; 1
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies Linear - 2322535-2 - Heilind Electronics, Inc.
Specs
Technology Linear Power Supply
View Details
Programmable Power / 4U Programmable DC Power - ea-psi-11500-60-4u-27619 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1500.0 volts
AC Output Current 0.0 to 60 amps
View Details
LN-Series - LN010PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Electromagnet Power Supply - Model 643 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details