Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 960201-PSN74AXC2T45D
Length: 800 µm
Thickness: 382 µm
Number of Bits: 2
Number of Pins: 8
Width: 1.35 mm
Categories: OEM Parts(O-R)
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 960201-PSN74AXC2T45DTMR |
| Product Name | OEM Parts - OEM Parts (O - R) - PSN74AXC2T45DTMR |