Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1014909-PQ25883RGET
Length: 4 mm
Mounting: SMD (SMT)
Thickness: 880 µm
Height: 1 mm
Number of Pins: 24
Width: 4 mm
Categories: OEM Parts(O-R)
Case / Package: VQFN
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1014909-PQ25883RGET |
| Product Name | OEM Parts - OEM Parts (O - R) - PQ25883RGET |