Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD602JR-REEL7 AD602JR-REEL7

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859552-AD602JR-REEL7 Series: X-AMP® Operating Temperature Range: 0°C ~ 70°C Features: Variable Gain Amplifier 2 Circuit - 16-SOIC Package: Bulk Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 400 HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859552-AD602JR-REEL7 Series: X-AMP® Operating Temperature Range: 0°C ~ 70°C Features: Variable Gain Amplifier 2 Circuit - 16-SOIC Package: Bulk Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 400 HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD602JR-REEL7 - 859552-AD602JR-REEL7 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD602JR-REEL7
859552-AD602JR-REEL7
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD602JR-REEL7 859552-AD602JR-REEL7
Manufacturer: Analog Devices Inc. Win Source Part Number: 859552-AD602JR-REEL7 Series: X-AMP® Operating Temperature Range: 0°C ~ 70°C Features: Variable Gain Amplifier 2 Circuit - 16-SOIC Package: Bulk Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 400 HTSUS: 8542.33.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859552-AD602JR-REEL7
Series: X-AMP®
Operating Temperature Range: 0°C ~ 70°C
Features: Variable Gain Amplifier 2 Circuit - 16-SOIC
Package: Bulk
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 400
HTSUS: 8542.33.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 859552-AD602JR-REEL7
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD602JR-REEL7
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

LM124A Quadruple Operational Amplifier - 77043022A - Texas Instruments
Specs
VOS 3 millivolts
CMRR 70 dB
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
6 suppliers
 - 54ACTQ244/Q2A - Rochester Electronics
Rochester Electronics
Specs
Package Type CLCC
Life Cycle Stage Rochester Active
View Details
Op Amps - 2484282 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type DMP8
Number of Pins 4
View Details