Texas Instruments PLL1707-Q1 Automotive Catalog 3.3 V Dual PLL Multi-Clock Generator PLL1707IDBQRQ1

Description
Automotive Catalog 3.3 V Dual PLL Multi-Clock Generator 20-SSOP -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog 3.3 V Dual PLL Multi-Clock Generator 20-SSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLL1707-Q1 Automotive Catalog 3.3 V Dual PLL Multi-Clock Generator - PLL1707IDBQRQ1 - Texas Instruments
Dallas, TX, United States
PLL1707-Q1 Automotive Catalog 3.3 V Dual PLL Multi-Clock Generator
PLL1707IDBQRQ1
PLL1707-Q1 Automotive Catalog 3.3 V Dual PLL Multi-Clock Generator PLL1707IDBQRQ1
Automotive Catalog 3.3 V Dual PLL Multi-Clock Generator 20-SSOP -40 to 125

Automotive Catalog 3.3 V Dual PLL Multi-Clock Generator 20-SSOP -40 to 125

Buy Now Datasheet
 - PLL1707IDBQRQ1 - Rochester Electronics
Newburyport, MA, United States
Video Clock Generator, 96MHz, CMOS, PDSO20

Video Clock Generator, 96MHz, CMOS, PDSO20

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PLL1707IDBQRQ1
141354-PLL1707IDBQRQ1
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PLL1707IDBQRQ1 141354-PLL1707IDBQRQ1
Manufacturer: Texas Instruments Win Source Part Number: 141354-PLL1707IDBQRQ 1 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: CMOS, Crystal Output: CMOS Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SSOP/QSOP Supply Voltage - Operating: 2.7 V to 3.6 V Maximum Input Frequency: 36.864MHz Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 141354-PLL1707IDBQRQ1
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CMOS, Crystal
Output: CMOS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SSOP/QSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Maximum Input Frequency: 36.864MHz
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 296-36712-2-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
296-36712-2-ND
Clock Generators, PLLs, Frequency Synthesizers 296-36712-2-ND
"IC 36.864MHz 1 20-SSOP (0.154"", 3.90mm Width)"

"IC 36.864MHz 1 20-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet
Singapore, Singapore
Automotive 26.73MHz 27.27MHz SSOP Clock and Timing IC
728-PLL1707IDBQRQ1
Automotive 26.73MHz 27.27MHz SSOP Clock and Timing IC 728-PLL1707IDBQRQ1
Clock Generator 26.73MHz to 27.27MHz-IN Automotive 20-Pin SSOP T/R Product overview: PLL1707IDBQRQ1 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 26.73MHz, 27.27MHz, SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Automotive, 26.73MHz, 27.27MHz, SSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PLL1707IDBQRQ1 can be used for catalog matching and distributor lookup.

Clock Generator 26.73MHz to 27.27MHz-IN Automotive 20-Pin SSOP T/R Product overview: PLL1707IDBQRQ1 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 26.73MHz, 27.27MHz, SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Automotive, 26.73MHz, 27.27MHz, SSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PLL1707IDBQRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PLL1707IDBQRQ1 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
PLL1707IDBQRQ1
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers PLL1707IDBQRQ1
IC PLL MULTI-CLK GEN DUAL 20SSOP

IC PLL MULTI-CLK GEN DUAL 20SSOP

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - PLL1707IDBQRQ1 - ODG (Origin Data Global)
Shenzhen, China
Clock Generators, PLLs, Frequency Synthesizers
PLL1707IDBQRQ1
Clock Generators, PLLs, Frequency Synthesizers PLL1707IDBQRQ1
IC PLL MULTI-CLK GEN DUAL 20SSOP

IC PLL MULTI-CLK GEN DUAL 20SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - PLL1707IDBQRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
PLL1707IDBQRQ1
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers PLL1707IDBQRQ1
IC PLL MULTI-CLK GEN DUAL 20SSOP

IC PLL MULTI-CLK GEN DUAL 20SSOP

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks IC Timers IC Clocks IC Clocks IC Clocks
Product Number PLL1707IDBQRQ1 PLL1707IDBQRQ1 141354-PLL1707IDBQRQ1 296-36712-2-ND 728-PLL1707IDBQRQ1 PLL1707IDBQRQ1 PLL1707IDBQRQ1 PLL1707IDBQRQ1
Product Name PLL1707-Q1 Automotive Catalog 3.3 V Dual PLL Multi-Clock Generator Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PLL1707IDBQRQ1 Clock Generators, PLLs, Frequency Synthesizers Automotive 26.73MHz 27.27MHz SSOP Clock and Timing IC Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Real Time Clock; Clock Generator Clock Generator Clock Generator Clock Generator Clock Generator Clock Generator
Package Type SSOP SOP; SSOP Surface Mount; 20-SSOP/QSOP Surface Mount; SSOP; "20-SSOP (0.154"", 3.90mm Width)" Tape and Reel Surface Mount; Surface Mount Surface Mount; SSOP; Surface Mount SSOP
Supply Voltage 3.3 volts 2.7 to 3.6 volts 2.7 to 3.6 volts 2.7 to 3.6 volts 2.7 to 3.6 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data