Texas Instruments PLL1705 3.3 V Dual PLL Multi-Clock Generator PLL1705DBQG4

Description
3.3 V Dual PLL Multi-Clock Generator 20-SSOP -25 to 85
Request a Quote Datasheet
Description
3.3 V Dual PLL Multi-Clock Generator 20-SSOP -25 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLL1705 3.3 V Dual PLL Multi-Clock Generator - PLL1705DBQG4 - Texas Instruments
Dallas, TX, United States
PLL1705 3.3 V Dual PLL Multi-Clock Generator
PLL1705DBQG4
PLL1705 3.3 V Dual PLL Multi-Clock Generator PLL1705DBQG4
3.3 V Dual PLL Multi-Clock Generator 20-SSOP -25 to 85

3.3 V Dual PLL Multi-Clock Generator 20-SSOP -25 to 85

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - PLL1705DBQG4-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
PLL1705DBQG4-ND
Clock Generators, PLLs, Frequency Synthesizers PLL1705DBQG4-ND
"PLL Multi-Clock Generator IC 36.87MHz 1 20-SSOP (0.154"", 3.90mm Width)"

"PLL Multi-Clock Generator IC 36.87MHz 1 20-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - PLL1705DBQG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
PLL1705DBQG4
Clock Generators, PLLs, Frequency Synthesizers PLL1705DBQG4
PLL Multi-Clock Generator IC 36.87MHz 1 20-SSOP (0.154", 3.90mm Width)

PLL Multi-Clock Generator IC 36.87MHz 1 20-SSOP (0.154", 3.90mm Width)

Buy Now
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - PLL1705DBQG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
PLL1705DBQG4
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers PLL1705DBQG4
IC PLL MULTI-CLK GEN 20SSOP

IC PLL MULTI-CLK GEN 20SSOP

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PLL1705DBQG4 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
PLL1705DBQG4
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers PLL1705DBQG4
IC PLL MULTI-CLK GEN DUAL 20QSOP

IC PLL MULTI-CLK GEN DUAL 20QSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number PLL1705DBQG4 PLL1705DBQG4-ND PLL1705DBQG4 PLL1705DBQG4 PLL1705DBQG4
Product Name PLL1705 3.3 V Dual PLL Multi-Clock Generator Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Clock Generator PLL Multi-Clock Generator; Clock Generator Clock Generator
Package Type SSOP Surface Mount; SSOP; "20-SSOP (0.154"", 3.90mm Width)" Surface Mount; SSOP; 20-SSOP (0.154\", 3.90mm Width) SSOP Surface Mount; Surface Mount
Supply Voltage 3.3 volts 2.7 to 3.6 volts 2.7 to 3.6 volts 2.7 to 3.6 volts
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

CDC536 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options - CDC536DBR - Texas Instruments
Specs
Device Type Clock Driver
Package Type SSOP
Supply Voltage 3.3 volts
View Details
8 suppliers
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC2509CPWR G4 - 202397-CDC2509CPWR G4 - Win Source Electronics
Specs
Device Type Clock Generator
Bus Interface TTL; LVTTL
Package Type Surface Mount; 24-TSSOP
View Details
2 suppliers
CDCE62002 Four Output Clock Generator/Jitter Cleaner with Integrated Dual VCOs - CDCE62002RHBR - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVDS; LVPECL, LVDS, LVCMOS
Package Type VQFN
View Details
8 suppliers
CDCVF857 2.5 V Phase Lock Loop DDR Clock Driver - CDCVF857ZQLR - Texas Instruments
Specs
Device Type Clock Driver
Package Type BGA MICROSTAR JUNIOR,TSSOP,VQFN
Supply Voltage 2.5 volts
View Details
7 suppliers