Multi-Clock Generator 20-SSOP
"PLL Multi-Clock Generator IC 36.87MHz 1 20-SSOP (0.209"", 5.30mm Width)"
Multi-clock generator 20-SSOP Product overview: PLL1700E/2K from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PLL1700E/2K can be used for catalog matching and distributor lookup.
IC AUDIO CLOCK 20-SSOP
PLL Multi-Clock Generator IC 36.87MHz 1 20-SSOP (0.209", 5.30mm Width)
PLL Multi-Clock Generator IC 36.87MHz 1 20-SSOP (0.209", 5.30mm Width)
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | PLL1700E/2K | PLL1700E/2K-ND | 728-PLL1700E/2K | PLL1700E/2K | PLL1700E/2K |
| Product Name | PLL1700 Multi-Clock Generator | Clock Generators, PLLs, Frequency Synthesizers | SSOP Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator | |
| Features / Standards | RoHS | Lead-Free | RoHS | RoHS | |
| Bus Interface | CMOS | CMOS; CMOS | |||
| Package Type | Surface Mount; SSOP; "20-SSOP (0.209"", 5.30mm Width)" | Tape and Reel | Surface Mount; Surface Mount | Surface Mount; SSOP; 20-SSOP (0.209\", 5.30mm Width) |