Texas Instruments Audio Special Purpose - PGA4311UA PGA4311UA

Description
Manufacturer: Texas Instruments Win Source Part Number: 026695-PGA4311UA Packaging: Tube/Rail Specifications: 31.5dB to -95.5dB Applications: Automotive Audio, Musical Instruments, Professional Audio Number of Channels: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SOIC Purpose: Volume Control Supply Voltage - Operating: ±4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 026695-PGA4311UA Packaging: Tube/Rail Specifications: 31.5dB to -95.5dB Applications: Automotive Audio, Musical Instruments, Professional Audio Number of Channels: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SOIC Purpose: Volume Control Supply Voltage - Operating: ±4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - PGA4311UA - 026695-PGA4311UA - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - PGA4311UA
026695-PGA4311UA
Audio Special Purpose - PGA4311UA 026695-PGA4311UA
Manufacturer: Texas Instruments Win Source Part Number: 026695-PGA4311UA Packaging: Tube/Rail Specifications: 31.5dB to -95.5dB Applications: Automotive Audio, Musical Instruments, Professional Audio Number of Channels: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SOIC Purpose: Volume Control Supply Voltage - Operating: ±4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 026695-PGA4311UA
Packaging: Tube/Rail
Specifications: 31.5dB to -95.5dB
Applications: Automotive Audio, Musical Instruments, Professional Audio
Number of Channels: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SOIC
Purpose: Volume Control
Supply Voltage - Operating: ±4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Audio Special Purpose - PGA4311UA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Special Purpose
PGA4311UA
Audio Special Purpose PGA4311UA
Audio Volume Control 4 Channel 28-SOIC

Audio Volume Control 4 Channel 28-SOIC

Buy Now
Sheung Wan, Hong Kong
Audio Amplifiers
PGA4311UA
Audio Amplifiers PGA4311UA
Audio Amplifiers 4-Ch +/-5V Audio Volume Control

Audio Amplifiers 4-Ch +/-5V Audio Volume Control

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers
Product Number 026695-PGA4311UA PGA4311UA PGA4311UA
Product Name Audio Special Purpose - PGA4311UA Audio Special Purpose Audio Amplifiers
Supply Voltage (VS) 4.75 to 5.25 volts 4.75 to 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

TLE2064M JFET-Input Low Power High Drive Quad Operational Amplifier - 5962-9080901MCA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 6 millivolts
Quiescent Current (IQ) 350 microamps
View Details
Op Amps - 8287640 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOT; Sot-25
Number of Pins 5
View Details