Texas Instruments Audio Special Purpose - PGA2311U/1KG4 PGA2311U/1KG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 930321-PGA2311U/1KG4 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Audio Volume Control 2 Channel 16-SOIC Package: 16-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: PGA2311 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 930321-PGA2311U/1KG4 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Audio Volume Control 2 Channel 16-SOIC Package: 16-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: PGA2311 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - PGA2311U/1KG4 - 930321-PGA2311U/1KG4 - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - PGA2311U/1KG4
930321-PGA2311U/1KG4
Audio Special Purpose - PGA2311U/1KG4 930321-PGA2311U/1KG4
Manufacturer: Texas Instruments Win Source Part Number: 930321-PGA2311U/1KG4 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Audio Volume Control 2 Channel 16-SOIC Package: 16-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: PGA2311 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 930321-PGA2311U/1KG4
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Audio Volume Control 2 Channel 16-SOIC
Package: 16-SOIC (0.295", 7.50mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: PGA2311
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Amplifiers
PGA2311U/1KG4
Audio Amplifiers PGA2311U/1KG4
Audio Amplifiers 5V Stereo Audio Vol Control

Audio Amplifiers 5V Stereo Audio Vol Control

Buy Now Datasheet
Audio Special Purpose - PGA2311U/1KG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Special Purpose
PGA2311U/1KG4
Audio Special Purpose PGA2311U/1KG4
Audio Volume Control 2 Channel 16-SOIC

Audio Volume Control 2 Channel 16-SOIC

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips
Product Number 930321-PGA2311U/1KG4 PGA2311U/1KG4 PGA2311U/1KG4
Product Name Audio Special Purpose - PGA2311U/1KG4 Audio Amplifiers Audio Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2412891P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type DFN
Number of Pins 8
View Details
BUF634 250mA High-Speed Buffer - BUF634TG3 - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
10 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9460206QCA - Lingto Electronic Limited
Specs
Source Current (IS) 0.7300 milliamps
View Details