Texas Instruments Standard Linear and Logic ADCs/DACs - Special Purpose PCM5102APWR

Description
IC DAC 16/24/32BIT 384K 20TSSOP
Datasheet
Description
IC DAC 16/24/32BIT 384K 20TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADCs/DACs - Special Purpose - PCM5102APWR - ODG (Origin Data Global)
Shenzhen, China
ADCs/DACs - Special Purpose
PCM5102APWR
ADCs/DACs - Special Purpose PCM5102APWR
IC DAC 16/24/32BIT 384K 20TSSOP

IC DAC 16/24/32BIT 384K 20TSSOP

Supplier's Site Datasheet
Dac, 32Bit, 384Ksps, Tssop-20; Resolution (Bits) Texas Instruments - 54AH1389 - Newark, An Avnet Company
Chicago, IL, United States
Dac, 32Bit, 384Ksps, Tssop-20; Resolution (Bits) Texas Instruments
54AH1389
Dac, 32Bit, 384Ksps, Tssop-20; Resolution (Bits) Texas Instruments 54AH1389
DAC, 32BIT, 384KSPS, TSSOP-20; Resolution (Bits):32bit; Sampling Rate:384kSPS; Data Interface:I2S; Supply Voltage Range:3V to 3.6V; ADC / DAC Case Style:TSSOP; No. of Pins:20Pins; Input Channel Type:Serial; Operating Temperature RoHS Compliant: Yes

DAC, 32BIT, 384KSPS, TSSOP-20; Resolution (Bits):32bit; Sampling Rate:384kSPS; Data Interface:I2S; Supply Voltage Range:3V to 3.6V; ADC / DAC Case Style:TSSOP; No. of Pins:20Pins; Input Channel Type:Serial; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Digital-to-Analog Converters
Product Number PCM5102APWR 54AH1389
Product Name ADCs/DACs - Special Purpose Dac, 32Bit, 384Ksps, Tssop-20; Resolution (Bits) Texas Instruments
Operating Temperature -13 to 185 F (-25 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Signal Conditioning SigIsol
Form Factor Rack Mount
User Interface Embedded web interface
View Details
Data Acquisition (DAQ) - MI-7208 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
PISeca Signal Conditioner - E-852 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Form Factor Stand-alone
Outputs Analog Voltage Output
Application General Lab & Industrial
View Details
Mini Amplifier PCB -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Form Factor PC Board
Outputs Analog Voltage Output
View Details