Texas Instruments Standard Linear and Logic ADCs/DACs - Special Purpose PCM5100APWR

Description
IC DAC 16/24/32BIT 384K 20TSSOP
Datasheet
Description
IC DAC 16/24/32BIT 384K 20TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADCs/DACs - Special Purpose - PCM5100APWR - ODG (Origin Data Global)
Shenzhen, China
ADCs/DACs - Special Purpose
PCM5100APWR
ADCs/DACs - Special Purpose PCM5100APWR
IC DAC 16/24/32BIT 384K 20TSSOP

IC DAC 16/24/32BIT 384K 20TSSOP

Supplier's Site Datasheet
Dac, 32Bit, 384Ksps, Tssop-20; Resolution (Bits) Texas Instruments - 28AH4685 - Newark, An Avnet Company
Chicago, IL, United States
Dac, 32Bit, 384Ksps, Tssop-20; Resolution (Bits) Texas Instruments
28AH4685
Dac, 32Bit, 384Ksps, Tssop-20; Resolution (Bits) Texas Instruments 28AH4685
DAC, 32BIT, 384KSPS, TSSOP-20; Resolution (Bits):32bit; Sampling Rate:384kSPS; Data Interface:I2S; Supply Voltage Range:3V to 3.6V; ADC / DAC Case Style:TSSOP; No. of Pins:20Pins; Input Channel Type:Serial; Operating Temperature RoHS Compliant: Yes

DAC, 32BIT, 384KSPS, TSSOP-20; Resolution (Bits):32bit; Sampling Rate:384kSPS; Data Interface:I2S; Supply Voltage Range:3V to 3.6V; ADC / DAC Case Style:TSSOP; No. of Pins:20Pins; Input Channel Type:Serial; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Digital-to-Analog Converters
Product Number PCM5100APWR 28AH4685
Product Name ADCs/DACs - Special Purpose Dac, 32Bit, 384Ksps, Tssop-20; Resolution (Bits) Texas Instruments
Operating Temperature -13 to 185 F (-25 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument, DC Voltage Transducers - 723 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
BL510 Isolated Standard Signal Conditioner | Space-saving 6 mm Enclosure | Cost-optimized - BL510 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details