The PCM4222 is a high-performance, two-channel, 24-bit, 216kHz sampling multi-bit delta-sigma analog-to-digital converter designed for professional audio applications. It supports PCM, DSD, and multi-bit modulator output formats with sample rates from 8kHz to 216kHz and DSD bit rates of 64x or 128x oversampling. The device features differential voltage inputs, an on-chip voltage reference, and dynamic performance metrics including 123dB A-weighted dynamic range and -108dB THD+N for PCM output. Total power dissipation is 305mW typical at 48kHz sampling. It operates from a +4.0V analog supply and +3.3V digital supply, with a power-down mode consuming 4mW typical. The PCM4222 is packaged in a 48-pin TQFP (PFB) and is RoHS compliant. Operating temperature range is -40°C to +85°C.
124dB SNR Stereo Audio ADC with PCM/DSD and modulator outputs 48-TQFP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | PCM4222PFBG4 |
| Product Name | PCM4222 124dB SNR Stereo Audio ADC with PCM/DSD and modulator outputs |