24-Bit 216kS/s Stereo Audio ADC, 118dB SNR, Serial, 5V, SSOP Product overview: PCM4202IDBREP from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-PCM4202IDBREP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 144357-PCM4202IDBREP
Packaging: Reel - TR
Features: Simultaneous Sampling
Configuration: ADC
Number of Inputs: 2
Input Type: Differential
Number of Bits: 24
Data Interface: I2S, PCM
Number of A/D Converters: 2
Reference Type: Internal
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SSOP
Analog Supply Voltage: 5V
Digital Supply Voltage: 3 V to 3.6 V
Sampling Rate: 216k
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 28-SSOP
IC ADC 24BIT SIGMA-DELTA 28SSOP
IC ADC 24BIT SIGMA-DELTA 28SSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 700-PCM4202IDBREP | 144357-PCM4202IDBREP | PCM4202IDBREP | PCM4202IDBREP | PCM4202IDBREP |
| Product Name | 5V SSOP Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - PCM4202IDBREP | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial | I2S, PCM | I2C; I²S, PCM | ||
| Package Type | SSOP | SOP; SSOP; 28-SSOP | SOP; SSOP; 28-SSOP (0.209\", 5.30mm Width) | 28-SSOP (0.209\", 5.30mm Width) | |
| Resolution | 24 bits | 24 bits | |||
| Dissipation | 408 milliwatts |