Texas Instruments High-Performance Analog Adc, Dual, Delta-Sigma, 24Bit, Ssop-28; Resolution (Bits) Texas Instruments PCM4202DB

Description
ADC, DUAL, DELTA-SIGMA, 24BIT, SSOP-28; Resolution (Bits):24bit; Sampling Rate:216kSPS; Input Channel Type:Differential; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; ADC / DACRoHS Compliant: Yes
Description
ADC, DUAL, DELTA-SIGMA, 24BIT, SSOP-28; Resolution (Bits):24bit; Sampling Rate:216kSPS; Input Channel Type:Differential; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; ADC / DACRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Adc, Dual, Delta-Sigma, 24Bit, Ssop-28; Resolution (Bits) Texas Instruments - 26AJ7943 - Newark, An Avnet Company
Chicago, IL, United States
Adc, Dual, Delta-Sigma, 24Bit, Ssop-28; Resolution (Bits) Texas Instruments
26AJ7943
Adc, Dual, Delta-Sigma, 24Bit, Ssop-28; Resolution (Bits) Texas Instruments 26AJ7943
ADC, DUAL, DELTA-SIGMA, 24BIT, SSOP-28; Resolution (Bits):24bit; Sampling Rate:216kSPS; Input Channel Type:Differential; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; ADC / DACRoHS Compliant: Yes

ADC, DUAL, DELTA-SIGMA, 24BIT, SSOP-28; Resolution (Bits):24bit; Sampling Rate:216kSPS; Input Channel Type:Differential; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; ADC / DACRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 26AJ7943
Product Name Adc, Dual, Delta-Sigma, 24Bit, Ssop-28; Resolution (Bits) Texas Instruments
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

Frequency Conditioners - 702 - S. Himmelstein & Company
S. Himmelstein & Company
Specs
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
View Details
A20100 Repeater Power Supply | Space-saving 6 mm Enclosure - A20100 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)20 mA , 0 ... 10 V , 4 ... 20 mA
Application General Lab & Industrial
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details