Texas Instruments Standard Linear and Logic Dac, 16Bit, 48Ksps, Tqfp-32; Resolution (Bits) Texas Instruments PCM2706CPJT

Description
DAC, 16BIT, 48KSPS, TQFP-32; Resolution (Bits):16bit; Sampling Rate:48kSPS; Data Interface:SPI, USB; Supply Voltage Range:3V to 3.6V; ADC / DAC Case Style:TQFP; No. of Pins:32Pins; Input Channel Type:Differential; Operating RoHS Compliant: Yes
Description
DAC, 16BIT, 48KSPS, TQFP-32; Resolution (Bits):16bit; Sampling Rate:48kSPS; Data Interface:SPI, USB; Supply Voltage Range:3V to 3.6V; ADC / DAC Case Style:TQFP; No. of Pins:32Pins; Input Channel Type:Differential; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dac, 16Bit, 48Ksps, Tqfp-32; Resolution (Bits) Texas Instruments - 26AJ7937 - Newark, An Avnet Company
Chicago, IL, United States
Dac, 16Bit, 48Ksps, Tqfp-32; Resolution (Bits) Texas Instruments
26AJ7937
Dac, 16Bit, 48Ksps, Tqfp-32; Resolution (Bits) Texas Instruments 26AJ7937
DAC, 16BIT, 48KSPS, TQFP-32; Resolution (Bits):16bit; Sampling Rate:48kSPS; Data Interface:SPI, USB; Supply Voltage Range:3V to 3.6V; ADC / DAC Case Style:TQFP; No. of Pins:32Pins; Input Channel Type:Differential; Operating RoHS Compliant: Yes

DAC, 16BIT, 48KSPS, TQFP-32; Resolution (Bits):16bit; Sampling Rate:48kSPS; Data Interface:SPI, USB; Supply Voltage Range:3V to 3.6V; ADC / DAC Case Style:TQFP; No. of Pins:32Pins; Input Channel Type:Differential; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital-to-Analog Converters
Product Number 26AJ7937
Product Name Dac, 16Bit, 48Ksps, Tqfp-32; Resolution (Bits) Texas Instruments
Resolution 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

SCM9B-3100/4100 Computer-to-Analog Output Module, Voltage Output Module - SCM9B-3100/4100 - Dataforth Corporation
Specs
Outputs Analog Voltage Output
Form Factor Panel / Chassis Mount
Agency Approval CE
View Details
Simultaneous Multifunction Data Acquisition Module With Embedded ARM Processor - DT7816 - Measurement Computing
Specs
Outputs Analog Voltage Output
Form Factor PC Board
Channels 8 #
View Details
Digital-Analog Converter - Vulcain 420I - Honeywell Analytics, Inc.
Specs
Outputs Analog Current Output
Form Factor Panel / Chassis Mount
View Details