Texas Instruments Standard Linear and Logic Dac, 16Bit, Stereo, W/usb, 28Ssop; Resolution (Bits) Texas Instruments PCM2704CDB

Description
DAC, 16BIT, STEREO, W/USB, 28SSOP; Resolution (Bits):16bit; Sampling Rate:44.1kSPS; Data Interface:Serial; Supply Voltage Range:3V to 3.6V, 4.35V to 5.25V; ADC / DAC Case Style:SSOP; No. of Pins:28Pins; Input Channel RoHS Compliant: Yes
Description
DAC, 16BIT, STEREO, W/USB, 28SSOP; Resolution (Bits):16bit; Sampling Rate:44.1kSPS; Data Interface:Serial; Supply Voltage Range:3V to 3.6V, 4.35V to 5.25V; ADC / DAC Case Style:SSOP; No. of Pins:28Pins; Input Channel RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dac, 16Bit, Stereo, W/usb, 28Ssop; Resolution (Bits) Texas Instruments - 29AH7042 - Newark, An Avnet Company
Chicago, IL, United States
Dac, 16Bit, Stereo, W/usb, 28Ssop; Resolution (Bits) Texas Instruments
29AH7042
Dac, 16Bit, Stereo, W/usb, 28Ssop; Resolution (Bits) Texas Instruments 29AH7042
DAC, 16BIT, STEREO, W/USB, 28SSOP; Resolution (Bits):16bit; Sampling Rate:44.1kSPS; Data Interface:Serial; Supply Voltage Range:3V to 3.6V, 4.35V to 5.25V; ADC / DAC Case Style:SSOP; No. of Pins:28Pins; Input Channel RoHS Compliant: Yes

DAC, 16BIT, STEREO, W/USB, 28SSOP; Resolution (Bits):16bit; Sampling Rate:44.1kSPS; Data Interface:Serial; Supply Voltage Range:3V to 3.6V, 4.35V to 5.25V; ADC / DAC Case Style:SSOP; No. of Pins:28Pins; Input Channel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital-to-Analog Converters
Product Number 29AH7042
Product Name Dac, 16Bit, Stereo, W/usb, 28Ssop; Resolution (Bits) Texas Instruments
Resolution 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

SCM9B-1700 Digital I/O Module - SCM9B-1700 - Dataforth Corporation
Specs
Outputs Serial Data
Form Factor Panel / Chassis Mount
Agency Approval CE
View Details
Digital to Analog Converter - PET Series - Hoffer Flow Controls, Inc.
Specs
Outputs Analog Voltage Output (optional feature); Analog Current Output (optional feature)
Form Factor Panel / Chassis Mount
Agency Approval CE
View Details
PC/104 - 8 Analog Outputs and 48 Digital I/O - PCM-MIO-G-DA-1 - WINSYSTEMS, INC.
Specs
Outputs Analog Voltage Output
Form Factor PC Board
Bus / Interface PC/104 (PC/104-Plus, EBX)
View Details
Data Acquisition Module - STEMlab 125-14 Edu Pack - Red Pitaya, d.o.o.
Specs
Outputs Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
Form Factor PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
Bus / Interface Universal Serial Bus
View Details