Texas Instruments Standard Linear and Logic Adc, 24Bit, 192Ksps, Tssop-30; Resolution (Bits) Texas Instruments PCM1865DBT

Description
ADC, 24BIT, 192KSPS, TSSOP-30; Resolution (Bits):24bit; Sampling Rate:192kSPS; Input Channel Type:Differential, Pseudo Differential, Single Ended; Data Interface:I2C, SPI; Supply Voltage Type:Single; Supply Voltage Min:3V; Supply RoHS Compliant: Yes
Description
ADC, 24BIT, 192KSPS, TSSOP-30; Resolution (Bits):24bit; Sampling Rate:192kSPS; Input Channel Type:Differential, Pseudo Differential, Single Ended; Data Interface:I2C, SPI; Supply Voltage Type:Single; Supply Voltage Min:3V; Supply RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Adc, 24Bit, 192Ksps, Tssop-30; Resolution (Bits) Texas Instruments - 28AH4673 - Newark, An Avnet Company
Chicago, IL, United States
Adc, 24Bit, 192Ksps, Tssop-30; Resolution (Bits) Texas Instruments
28AH4673
Adc, 24Bit, 192Ksps, Tssop-30; Resolution (Bits) Texas Instruments 28AH4673
ADC, 24BIT, 192KSPS, TSSOP-30; Resolution (Bits):24bit; Sampling Rate:192kSPS; Input Channel Type:Differential, Pseudo Differential, Single Ended; Data Interface:I2C, SPI; Supply Voltage Type:Single; Supply Voltage Min:3V; Supply RoHS Compliant: Yes

ADC, 24BIT, 192KSPS, TSSOP-30; Resolution (Bits):24bit; Sampling Rate:192kSPS; Input Channel Type:Differential, Pseudo Differential, Single Ended; Data Interface:I2C, SPI; Supply Voltage Type:Single; Supply Voltage Min:3V; Supply RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 28AH4673
Product Name Adc, 24Bit, 192Ksps, Tssop-30; Resolution (Bits) Texas Instruments
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument, DC Strain Gage - 728 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
P27000 Isolated Signal Conditioner | 480 Measuring Ranges Calibrated and Switchable | Broad-range Power Supply - P27000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)10 V , 0 ... (±)20 mA , 4 ... 20 mA
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details