Texas Instruments Standard Linear and Logic ADCs/DACs - Special Purpose PCM1863DBT

Description
IC ADC/AUDIO 24BIT 30TSSOP
Datasheet
Description
IC ADC/AUDIO 24BIT 30TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADCs/DACs - Special Purpose - PCM1863DBT - ODG (Origin Data Global)
Shenzhen, China
ADCs/DACs - Special Purpose
PCM1863DBT
ADCs/DACs - Special Purpose PCM1863DBT
IC ADC/AUDIO 24BIT 30TSSOP

IC ADC/AUDIO 24BIT 30TSSOP

Supplier's Site Datasheet
Adc, 24Bit, 192Ksps, Tssop-30; Resolution (Bits) Texas Instruments - 28AH4671 - Newark, An Avnet Company
Chicago, IL, United States
Adc, 24Bit, 192Ksps, Tssop-30; Resolution (Bits) Texas Instruments
28AH4671
Adc, 24Bit, 192Ksps, Tssop-30; Resolution (Bits) Texas Instruments 28AH4671
ADC, 24BIT, 192KSPS, TSSOP-30; Resolution (Bits):24bit; Sampling Rate:192kSPS; Input Channel Type:Differential, Pseudo Differential, Single Ended; Data Interface:I2C, SPI; Supply Voltage Type:Single; Supply Voltage Min:3V; Supply RoHS Compliant: Yes

ADC, 24BIT, 192KSPS, TSSOP-30; Resolution (Bits):24bit; Sampling Rate:192kSPS; Input Channel Type:Differential, Pseudo Differential, Single Ended; Data Interface:I2C, SPI; Supply Voltage Type:Single; Supply Voltage Min:3V; Supply RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Signal Conditioners
Product Number PCM1863DBT 28AH4671
Product Name ADCs/DACs - Special Purpose Adc, 24Bit, 192Ksps, Tssop-30; Resolution (Bits) Texas Instruments
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

DC Strain Gage Signal Conditioners - 788 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
BL560 Repeater Power Supply | Space-saving 6 mm Enclosure | Cost-optimized - BL560 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details