ADC, 24BIT, 192KSPS, TSSOP-30; Resolution (Bits):24bit; Sampling Rate:192kSPS; Input Channel Type:Differential, Pseudo Differential, Single Ended; Data Interface:-; Supply Voltage Type:Single; Supply Voltage Min:3V; Supply Voltage RoHS Compliant: Yes
IC ADC/AUDIO 24BIT 192K 30TSSOP
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Signal Conditioners | Signal Conditioners |
| Product Number | 26AJ7932 | PCM1860DBT |
| Product Name | Adc, 24Bit, 192Ksps, Tssop-30; Resolution (Bits) Texas Instruments | ADCs/DACs - Special Purpose |
| Differential Channels | Yes |