The PCM1851A is a 24-bit, 96-kHz stereo analog-to-digital converter with a 6-stereo-input multiplexer and programmable-gain amplifier, designed for audio recording and amplification applications. It operates from a 5-V analog supply and 3.3-V digital supply, supports I²C control, and accepts system clocks of 256fs, 384fs, 512fs, or 768fs. The device features a built-in antialiasing filter, oversampling decimation filter with 64× oversampling, and a high-pass filter with a cutoff of 0.91 Hz at 48 kHz. It delivers a typical SNR of 101 dB and THD+N of 0.0023%. The part is housed in a 32-pin TQFP package and operates over a temperature range of -40 °C to 85 °C.
101dB SNR Stereo ADC with 6x2 channel MUX and PGA 32-TQFP -40 to 85
Manufacturer: Burr-Brown (TI)
Win Source Part Number: 1236417-PCM1851APJTR
Manufacturer Homepage: www.ittcannon.com
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
24-Bit 96kS/s 2Ch I2C Audio ADC IC TQFP Product overview: PCM1851APJTRG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-PCM1851APJTRG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | PCM1851APJTRG4 | 1236417-PCM1851APJTRG4 | 700-PCM1851APJTRG4 |
| Product Name | PCM1851A 101dB SNR Stereo ADC with 6x2 channel MUX and PGA | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1851APJTRG4 | Dual Analog-to-Digital Converter IC |
| Interface Type | I2C | I2C, Serial | |
| Package Type | TQFP | TQFP | |
| Screening Level | Catalog | ||
| Resolution | 24 bits | 24 bits |