Texas Instruments Standard Linear and Logic ADCs/DACs - Special Purpose PCM1808PWR

Description
IC ADC/AUDIO 24BIT 96K 14TSSOP
Datasheet
Description
IC ADC/AUDIO 24BIT 96K 14TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADCs/DACs - Special Purpose - PCM1808PWR - ODG (Origin Data Global)
Shenzhen, China
ADCs/DACs - Special Purpose
PCM1808PWR
ADCs/DACs - Special Purpose PCM1808PWR
IC ADC/AUDIO 24BIT 96K 14TSSOP

IC ADC/AUDIO 24BIT 96K 14TSSOP

Supplier's Site Datasheet
Adc, Dual, Delta-Sigma, 24Bit, Tssop-14; Resolution (Bits) Texas Instruments - 52AH7380 - Newark, An Avnet Company
Chicago, IL, United States
Adc, Dual, Delta-Sigma, 24Bit, Tssop-14; Resolution (Bits) Texas Instruments
52AH7380
Adc, Dual, Delta-Sigma, 24Bit, Tssop-14; Resolution (Bits) Texas Instruments 52AH7380
ADC, DUAL, DELTA-SIGMA, 24BIT, TSSOP-14; Resolution (Bits):24bit; Sampling Rate:96kSPS; Input Channel Type:Single Ended; Data Interface:I2S; Supply Voltage Type:Single; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; ADC / DAC CaseRoHS Compliant: Yes

ADC, DUAL, DELTA-SIGMA, 24BIT, TSSOP-14; Resolution (Bits):24bit; Sampling Rate:96kSPS; Input Channel Type:Single Ended; Data Interface:I2S; Supply Voltage Type:Single; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; ADC / DAC CaseRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Signal Conditioners
Product Number PCM1808PWR 52AH7380
Product Name ADCs/DACs - Special Purpose Adc, Dual, Delta-Sigma, 24Bit, Tssop-14; Resolution (Bits) Texas Instruments
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument - 721 - S. Himmelstein & Company
S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
A20100 Repeater Power Supply | Space-saving 6 mm Enclosure - A20100 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)20 mA , 0 ... 10 V , 4 ... 20 mA
Application General Lab & Industrial
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details