The PCM1808 is a stereo analog-to-digital converter with single-ended analog inputs, designed for consumer audio applications requiring 24-bit resolution and a 99 dB dynamic range. It features a 64-times oversampling delta-sigma modulator, a built-in antialiasing low-pass filter, and supports sampling rates from 8 kHz to 96 kHz. The device operates with a 5-V analog supply and 3.3-V digital supply, offers I2S and left-justified data formats in master or slave mode, and includes an on-chip high-pass filter with a 0.91 Hz cutoff at 48 kHz. It is housed in a 14-pin TSSOP package measuring 4.40 mm by 5.00 mm and operates over a temperature range of -40 °C to 85 °C.
99dB SNR Stereo ADC with Single-Ended Inputs 14-TSSOP -40 to 85
ADC, Delta-Sigma, 24-Bit, 1 Func, 1 Channel, Serial Access, CMOS, PDSO14
ADC, Delta-Sigma, 24-Bit, 1 Func, 1 Channel, Serial Access, CMOS, PDSO14
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | PCM1808PWG4 | PCM1808PWG4 |
| Product Name | PCM1808 99dB SNR Stereo ADC with Single-Ended Inputs | |
| Interface Type | H/W | Serial |
| Package Type | TSSOP | SOP; SSOP; TSSOP14 |
| Screening Level | Catalog | |
| Resolution | 24 bits |