Texas Instruments Standard Linear and Logic ADCs/DACs - Special Purpose PCM1803ADB

Description
IC ADC/AUDIO 24BIT 96K 20SSOP
Datasheet
Description
IC ADC/AUDIO 24BIT 96K 20SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADCs/DACs - Special Purpose - PCM1803ADB - ODG (Origin Data Global)
Shenzhen, China
ADCs/DACs - Special Purpose
PCM1803ADB
ADCs/DACs - Special Purpose PCM1803ADB
IC ADC/AUDIO 24BIT 96K 20SSOP

IC ADC/AUDIO 24BIT 96K 20SSOP

Supplier's Site Datasheet
Analog To Digital Converter Adc, 24 Bit, 96Khz, Ssop-20; Resolution (Bits) Texas Instruments - 40K8040 - Newark, An Avnet Company
Chicago, IL, United States
Analog To Digital Converter Adc, 24 Bit, 96Khz, Ssop-20; Resolution (Bits) Texas Instruments
40K8040
Analog To Digital Converter Adc, 24 Bit, 96Khz, Ssop-20; Resolution (Bits) Texas Instruments 40K8040
ANALOG TO DIGITAL CONVERTER ADC, 24 BIT, 96KHZ, SSOP-20; Resolution (Bits):24bit; Sampling Rate:96kSPS; Input Channel Type:Single Ended; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:4.5V; No. of Pins:20Pins RoHS Compliant: Yes

ANALOG TO DIGITAL CONVERTER ADC, 24 BIT, 96KHZ, SSOP-20; Resolution (Bits):24bit; Sampling Rate:96kSPS; Input Channel Type:Single Ended; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:4.5V; No. of Pins:20Pins RoHS Compliant: Yes

Supplier's Site
Ic, Adc 24Bit Stereo 20-Ssop; Resolution (Bits) Texas Instruments - 26AJ7930 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Adc 24Bit Stereo 20-Ssop; Resolution (Bits) Texas Instruments
26AJ7930
Ic, Adc 24Bit Stereo 20-Ssop; Resolution (Bits) Texas Instruments 26AJ7930
IC, ADC 24BIT STEREO 20-SSOP; Resolution (Bits):24bit; Sampling Rate:96kSPS; Input Channel Type:Single Ended; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; ADC / DAC Case RoHS Compliant: Yes

IC, ADC 24BIT STEREO 20-SSOP; Resolution (Bits):24bit; Sampling Rate:96kSPS; Input Channel Type:Single Ended; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; ADC / DAC Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Signal Conditioners
Product Number PCM1803ADB 40K8040
Product Name ADCs/DACs - Special Purpose Analog To Digital Converter Adc, 24 Bit, 96Khz, Ssop-20; Resolution (Bits) Texas Instruments
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

DC Strain Gage Signal Conditioners - 708 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Mini Signal Amplifier SA-011-1500-V10-D2 - SA-011-1500-V10-D2 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details