Texas Instruments PCM1800 95dB SNR Stereo ADC with Single-Ended Inputs PCM1800E/2KG4

Description
95dB SNR Stereo ADC with Single-Ended Inputs 24-SSOP
Request a Quote
Description
95dB SNR Stereo ADC with Single-Ended Inputs 24-SSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PCM1800E/2KG4 is a stereo analog-to-digital converter (ADC) from Texas Instruments, featuring a 20-bit resolution and a signal-to-noise ratio (SNR) of 95 dB. It utilizes a delta-sigma modulation technique with 64vó oversampling and includes a digital decimation filter. The device supports single-ended voltage inputs and operates with a single 5-V power supply. This ADC is designed for applications requiring high performance in cost-sensitive consumer electronics, such as DVD recorders, receivers, and audio amplifiers. It offers a sampling rate range from 4 kHz to 48 kHz and can function in both master and slave modes with four different data formats. The PCM1800E/2KG4 is housed in a compact 24-pin SSOP package, making it suitable for space-constrained designs. Engineers should consider this product for projects that demand reliable audio performance and efficient integration into various audio processing systems.

Datasheet Summary
Powered by GS/AI

The PCM1800E/2KG4 is a stereo analog-to-digital converter (ADC) from Texas Instruments, featuring a 20-bit resolution and a signal-to-noise ratio (SNR) of 95 dB. It utilizes a delta-sigma modulation technique with 64vó oversampling and includes a digital decimation filter. The device supports single-ended voltage inputs and operates with a single 5-V power supply. This ADC is designed for applications requiring high performance in cost-sensitive consumer electronics, such as DVD recorders, receivers, and audio amplifiers. It offers a sampling rate range from 4 kHz to 48 kHz and can function in both master and slave modes with four different data formats. The PCM1800E/2KG4 is housed in a compact 24-pin SSOP package, making it suitable for space-constrained designs. Engineers should consider this product for projects that demand reliable audio performance and efficient integration into various audio processing systems.

Suppliers

Company
Product
Description
Supplier Links
PCM1800 95dB SNR Stereo ADC with Single-Ended Inputs - PCM1800E/2KG4 - Texas Instruments
Dallas, TX, United States
PCM1800 95dB SNR Stereo ADC with Single-Ended Inputs
PCM1800E/2KG4
PCM1800 95dB SNR Stereo ADC with Single-Ended Inputs PCM1800E/2KG4
95dB SNR Stereo ADC with Single-Ended Inputs 24-SSOP

95dB SNR Stereo ADC with Single-Ended Inputs 24-SSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1800E/2KG4
1236404-PCM1800E/2KG4
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1800E/2KG4 1236404-PCM1800E/2KG4
Manufacturer: Texas Instruments Win Source Part Number: 1236404-PCM1800E/2KG 4 Packaging: Reel - TR Type: ADC, Audio Operating Temperature Range: -25°C ~ 85°C Package: 24-SSOP (0.209", 5.30mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Data Interface: Serial Resolution (Bits): 20 b Voltage Supply Source: Analog and Digital Family Name: PCM1800 Categories: Integrated Circuits (ICs) Sampling Rate: 48k Manufacturer Homepage: www.ti.com Manufacturer Package: 24-SSOP Alternative Parts (Cross-Reference): CS5360-KSZ; CS5330A-DSZ; AD7724AST-REEL; Introduction Date: March 01, 2005 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1236404-PCM1800E/2KG4
Packaging: Reel - TR
Type: ADC, Audio
Operating Temperature Range: -25°C ~ 85°C
Package: 24-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Data Interface: Serial
Resolution (Bits): 20 b
Voltage Supply Source: Analog and Digital
Family Name: PCM1800
Categories: Integrated Circuits (ICs)
Sampling Rate: 48k
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-SSOP
Alternative Parts (Cross-Reference): CS5360-KSZ; CS5330A-DSZ; AD7724AST-REEL;
Introduction Date: March 01, 2005
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Dual 48kHz Analog-to-Digital Converter IC
700-PCM1800E/2KG4
Dual 48kHz Analog-to-Digital Converter IC 700-PCM1800E/2KG4
20-Bit 48kHz 2Ch Audio ADC IC, Serial, 24SSOP Product overview: PCM1800E/2KG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 48kHz. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, 48kHz, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-PCM1800E/2KG4 can be used for catalog matching and distributor lookup.

20-Bit 48kHz 2Ch Audio ADC IC, Serial, 24SSOP Product overview: PCM1800E/2KG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 48kHz. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, 48kHz, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-PCM1800E/2KG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number PCM1800E/2KG4 1236404-PCM1800E/2KG4 700-PCM1800E/2KG4
Product Name PCM1800 95dB SNR Stereo ADC with Single-Ended Inputs Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1800E/2KG4 Dual 48kHz Analog-to-Digital Converter IC
Interface Type Serial; Serial Serial
Package Type SSOP SSOP
Packing Method Tape Reel; Reel - TR
Operating Temperature -25 to 85 C (-13 to 185 F) -25 C (-13 F)
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8 BIT Analog-to-Digital Converter IC - 700-ADC0816CCJ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bulk
Packing Method Bulk
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
ADC101C021 I2C-Compatible, 10-Bit Analog-to-Digital Converter (ADC) with Alert Pin - ADC101C021CIMKX/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT,VSSOP
Screening Level Catalog
View Details
7 suppliers
ADC108S102 8-Channel, 500 kSPS to 1 MSPS, 10-Bit A/D Converter - ADC108S102CIMT - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers
ADC082S101 2 Channel, 500 ksps to 1 Msps, 8-Bit A/D Converter - ADC082S101CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
8 suppliers