Texas Instruments Standard Linear and Logic Dac, 24Bit, 192Ksps, Ssop-28; Resolution (Bits) Texas Instruments PCM1798DB

Description
DAC, 24BIT, 192KSPS, SSOP-28; Resolution (Bits):24bit; Sampling Rate:192kSPS; Data Interface:Serial; Supply Voltage Range:3V to 3.6V, 4.75V to 5.25V; ADC / DAC Case Style:SSOP; No. of Pins:28Pins; Input Channel Type:Serial; OperatingRoHS Compliant: Yes
Description
DAC, 24BIT, 192KSPS, SSOP-28; Resolution (Bits):24bit; Sampling Rate:192kSPS; Data Interface:Serial; Supply Voltage Range:3V to 3.6V, 4.75V to 5.25V; ADC / DAC Case Style:SSOP; No. of Pins:28Pins; Input Channel Type:Serial; OperatingRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dac, 24Bit, 192Ksps, Ssop-28; Resolution (Bits) Texas Instruments - 33AH4646 - Newark, An Avnet Company
Chicago, IL, United States
Dac, 24Bit, 192Ksps, Ssop-28; Resolution (Bits) Texas Instruments
33AH4646
Dac, 24Bit, 192Ksps, Ssop-28; Resolution (Bits) Texas Instruments 33AH4646
DAC, 24BIT, 192KSPS, SSOP-28; Resolution (Bits):24bit; Sampling Rate:192kSPS; Data Interface:Serial; Supply Voltage Range:3V to 3.6V, 4.75V to 5.25V; ADC / DAC Case Style:SSOP; No. of Pins:28Pins; Input Channel Type:Serial; OperatingRoHS Compliant: Yes

DAC, 24BIT, 192KSPS, SSOP-28; Resolution (Bits):24bit; Sampling Rate:192kSPS; Data Interface:Serial; Supply Voltage Range:3V to 3.6V, 4.75V to 5.25V; ADC / DAC Case Style:SSOP; No. of Pins:28Pins; Input Channel Type:Serial; OperatingRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital-to-Analog Converters
Product Number 33AH4646
Product Name Dac, 24Bit, 192Ksps, Ssop-28; Resolution (Bits) Texas Instruments
Resolution 24 bits
Unlock Full Specs
to access all available technical data

Similar Products

5B isoLynx® SLX200 Data Acquisition System - SLX200 - Dataforth Corporation
Specs
Outputs Analog Voltage Output
Form Factor Panel / Chassis Mount (optional feature); DIN Rail (optional feature)
Agency Approval CSA, FM, CE
View Details
PC/104 - 16 ADC, 8 DAC, and 48 Digital I/O - PCM-MIO-G-1 - WINSYSTEMS, INC.
Specs
Outputs Analog Voltage Output
Form Factor PC Board
Bus / Interface PC/104 (PC/104-Plus, EBX)
View Details
Portable USB Synchro/Resolver Interface Device (MFB) - SB-3661xUx - Data Device Corporation (DDC)
Specs
Outputs Analog Voltage Output
Form Factor Stand-alone
Channels 2 #
View Details