Texas Instruments Standard Linear and Logic Ic, Dac Audio 24Bit 192Khz 28Ssop; Resolution (Bits) Texas Instruments PCM1794ADB

Description
IC, DAC AUDIO 24BIT 192KHZ 28SSOP; Resolution (Bits):24bit; Sampling Rate:192kSPS; Data Interface:3 Wire, Serial; Supply Voltage Range:4.75V to 5.25V; ADC / DAC Case Style:SSOP; No. of Pins:28Pins; Input Channel Type:Serial; RoHS Compliant: Yes
Description
IC, DAC AUDIO 24BIT 192KHZ 28SSOP; Resolution (Bits):24bit; Sampling Rate:192kSPS; Data Interface:3 Wire, Serial; Supply Voltage Range:4.75V to 5.25V; ADC / DAC Case Style:SSOP; No. of Pins:28Pins; Input Channel Type:Serial; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Dac Audio 24Bit 192Khz 28Ssop; Resolution (Bits) Texas Instruments - 29AH7040 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dac Audio 24Bit 192Khz 28Ssop; Resolution (Bits) Texas Instruments
29AH7040
Ic, Dac Audio 24Bit 192Khz 28Ssop; Resolution (Bits) Texas Instruments 29AH7040
IC, DAC AUDIO 24BIT 192KHZ 28SSOP; Resolution (Bits):24bit; Sampling Rate:192kSPS; Data Interface:3 Wire, Serial; Supply Voltage Range:4.75V to 5.25V; ADC / DAC Case Style:SSOP; No. of Pins:28Pins; Input Channel Type:Serial; RoHS Compliant: Yes

IC, DAC AUDIO 24BIT 192KHZ 28SSOP; Resolution (Bits):24bit; Sampling Rate:192kSPS; Data Interface:3 Wire, Serial; Supply Voltage Range:4.75V to 5.25V; ADC / DAC Case Style:SSOP; No. of Pins:28Pins; Input Channel Type:Serial; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital-to-Analog Converters
Product Number 29AH7040
Product Name Ic, Dac Audio 24Bit 192Khz 28Ssop; Resolution (Bits) Texas Instruments
Resolution 24 bits
Unlock Full Specs
to access all available technical data

Similar Products

SCM9B-3100/4100 Computer-to-Analog Output Module, Voltage Output Module - SCM9B-3100/4100 - Dataforth Corporation
Specs
Outputs Analog Voltage Output
Form Factor Panel / Chassis Mount
Agency Approval CE
View Details
Data Acquisition Module - SIGNALlab 250-12 Standard Kit - Red Pitaya, d.o.o.
Specs
Outputs Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
Form Factor PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
Bus / Interface Universal Serial Bus
View Details
Signal Conditioners For PLCs - HE-X  Signal Conditioners - OMEGA Engineering, Inc.
Specs
Outputs Analog Voltage Output
Form Factor DIN Rail
Bus / Interface PLC
View Details