Texas Instruments Standard Linear and Logic 24Bit Audio Dac, Smd, 1791, Ssop28; Resolution (Bits) Texas Instruments PCM1791ADB

Description
24BIT AUDIO DAC, SMD, 1791, SSOP28; Resolution (Bits):24bit; Sampling Rate:192kSPS; Data Interface:I2C, Serial; Supply Voltage Range:4.5V to 5.5V; ADC / DAC Case Style:SSOP; No. of Pins:28Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes
Description
24BIT AUDIO DAC, SMD, 1791, SSOP28; Resolution (Bits):24bit; Sampling Rate:192kSPS; Data Interface:I2C, Serial; Supply Voltage Range:4.5V to 5.5V; ADC / DAC Case Style:SSOP; No. of Pins:28Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
24Bit Audio Dac, Smd, 1791, Ssop28; Resolution (Bits) Texas Instruments - 28AH4670 - Newark, An Avnet Company
Chicago, IL, United States
24Bit Audio Dac, Smd, 1791, Ssop28; Resolution (Bits) Texas Instruments
28AH4670
24Bit Audio Dac, Smd, 1791, Ssop28; Resolution (Bits) Texas Instruments 28AH4670
24BIT AUDIO DAC, SMD, 1791, SSOP28; Resolution (Bits):24bit; Sampling Rate:192kSPS; Data Interface:I2C, Serial; Supply Voltage Range:4.5V to 5.5V; ADC / DAC Case Style:SSOP; No. of Pins:28Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes

24BIT AUDIO DAC, SMD, 1791, SSOP28; Resolution (Bits):24bit; Sampling Rate:192kSPS; Data Interface:I2C, Serial; Supply Voltage Range:4.5V to 5.5V; ADC / DAC Case Style:SSOP; No. of Pins:28Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital-to-Analog Converters
Product Number 28AH4670
Product Name 24Bit Audio Dac, Smd, 1791, Ssop28; Resolution (Bits) Texas Instruments
Resolution 24 bits
Unlock Full Specs
to access all available technical data

Similar Products

SCM9B-3200/4200 Computer-to-Analog Output Module, Current Output Module - SCM9B-3200/4200 - Dataforth Corporation
Specs
Outputs Analog Current Output
Form Factor Panel / Chassis Mount
Agency Approval CE
View Details
Digital to Analog Converter - PET Series - Hoffer Flow Controls, Inc.
Specs
Outputs Analog Voltage Output (optional feature); Analog Current Output (optional feature)
Form Factor Panel / Chassis Mount
Agency Approval CE
View Details
PC/104 - 16 ADC, 8 DAC, and 48 Digital I/O - PCM-MIO-G-1 - WINSYSTEMS, INC.
Specs
Outputs Analog Voltage Output
Form Factor PC Board
Bus / Interface PC/104 (PC/104-Plus, EBX)
View Details
Data Acquisition Module - SDRlab 122-16 Standard Kit - Red Pitaya, d.o.o.
Specs
Outputs Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
Form Factor PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
Bus / Interface Universal Serial Bus
View Details