Texas Instruments Standard Linear and Logic Dac, 24Bit, 192Ksps, Tssop-24; Resolution (Bits) Texas Instruments PCM1789PW

Description
DAC, 24BIT, 192KSPS, TSSOP-24; Resolution (Bits):24bit; Sampling Rate:192kSPS; Data Interface:I2C, SPI; Supply Voltage Range:4.5V to 5.5V; ADC / DAC Case Style:TSSOP; No. of Pins:24Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes
Description
DAC, 24BIT, 192KSPS, TSSOP-24; Resolution (Bits):24bit; Sampling Rate:192kSPS; Data Interface:I2C, SPI; Supply Voltage Range:4.5V to 5.5V; ADC / DAC Case Style:TSSOP; No. of Pins:24Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dac, 24Bit, 192Ksps, Tssop-24; Resolution (Bits) Texas Instruments - 33AH4644 - Newark, An Avnet Company
Chicago, IL, United States
Dac, 24Bit, 192Ksps, Tssop-24; Resolution (Bits) Texas Instruments
33AH4644
Dac, 24Bit, 192Ksps, Tssop-24; Resolution (Bits) Texas Instruments 33AH4644
DAC, 24BIT, 192KSPS, TSSOP-24; Resolution (Bits):24bit; Sampling Rate:192kSPS; Data Interface:I2C, SPI; Supply Voltage Range:4.5V to 5.5V; ADC / DAC Case Style:TSSOP; No. of Pins:24Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes

DAC, 24BIT, 192KSPS, TSSOP-24; Resolution (Bits):24bit; Sampling Rate:192kSPS; Data Interface:I2C, SPI; Supply Voltage Range:4.5V to 5.5V; ADC / DAC Case Style:TSSOP; No. of Pins:24Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital-to-Analog Converters
Product Number 33AH4644
Product Name Dac, 24Bit, 192Ksps, Tssop-24; Resolution (Bits) Texas Instruments
Resolution 24 bits
Unlock Full Specs
to access all available technical data

Similar Products

5B isoLynx® SLX200 Data Acquisition System - SLX200 - Dataforth Corporation
Specs
Outputs Analog Voltage Output
Form Factor Panel / Chassis Mount (optional feature); DIN Rail (optional feature)
Agency Approval CSA, FM, CE
View Details
Data Acquisition Module - STEMlab 125-14 External Clock Starter Kit - Red Pitaya, d.o.o.
Specs
Outputs Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
Form Factor PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
Bus / Interface Universal Serial Bus
View Details
Signal Conditioners For PLCs - HE-X  Signal Conditioners - OMEGA Engineering, Inc.
Specs
Outputs Analog Voltage Output
Form Factor DIN Rail
Bus / Interface PLC
View Details