Texas Instruments Standard Linear and Logic Ic, 24Bit Stereo Audio Dac, 16Ssop; Resolution (Bits) Texas Instruments PCM1781DBQ

Description
IC, 24BIT STEREO AUDIO DAC, 16SSOP; Resolution (Bits):24bit; Sampling Rate:192kSPS; Data Interface:Serial; Supply Voltage Range:4.5V to 5.5V; ADC / DAC Case Style:SSOP; No. of Pins:16Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes
Description
IC, 24BIT STEREO AUDIO DAC, 16SSOP; Resolution (Bits):24bit; Sampling Rate:192kSPS; Data Interface:Serial; Supply Voltage Range:4.5V to 5.5V; ADC / DAC Case Style:SSOP; No. of Pins:16Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, 24Bit Stereo Audio Dac, 16Ssop; Resolution (Bits) Texas Instruments - 54AH1387 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 24Bit Stereo Audio Dac, 16Ssop; Resolution (Bits) Texas Instruments
54AH1387
Ic, 24Bit Stereo Audio Dac, 16Ssop; Resolution (Bits) Texas Instruments 54AH1387
IC, 24BIT STEREO AUDIO DAC, 16SSOP; Resolution (Bits):24bit; Sampling Rate:192kSPS; Data Interface:Serial; Supply Voltage Range:4.5V to 5.5V; ADC / DAC Case Style:SSOP; No. of Pins:16Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes

IC, 24BIT STEREO AUDIO DAC, 16SSOP; Resolution (Bits):24bit; Sampling Rate:192kSPS; Data Interface:Serial; Supply Voltage Range:4.5V to 5.5V; ADC / DAC Case Style:SSOP; No. of Pins:16Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital-to-Analog Converters
Product Number 54AH1387
Product Name Ic, 24Bit Stereo Audio Dac, 16Ssop; Resolution (Bits) Texas Instruments
Resolution 24 bits
Unlock Full Specs
to access all available technical data

Similar Products

SCM9B-3100/4100 Computer-to-Analog Output Module, Voltage Output Module - SCM9B-3100/4100 - Dataforth Corporation
Specs
Outputs Analog Voltage Output
Form Factor Panel / Chassis Mount
Agency Approval CE
View Details
Data Acquisition Module - STEMlab 125-14 4-Input Starter Kit - Red Pitaya, d.o.o.
Specs
Outputs Analog Voltage Output (optional feature); Analog Current Output (optional feature); Frequency or Pulse Output (optional feature); Timer / Counter Output; Relay Output (optional feature)
Form Factor PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
Bus / Interface Universal Serial Bus
View Details
Computer-to-Analog Output Module - D3000 / D4000 - OMEGA Engineering, Inc.
Specs
Outputs Analog Current Output
Form Factor DIN Rail
Agency Approval USA
View Details