Texas Instruments High-Performance Analog Dac, 24Bit, 50Ksps, Tssop-16; Resolution (Bits) Texas Instruments PCM1772PW

Description
DAC, 24BIT, 50KSPS, TSSOP-16; Resolution (Bits):24bit; Sampling Rate:50kSPS; Data Interface:SPI; Supply Voltage Range:1.6V to 3.6V; ADC / DAC Case Style:TSSOP; No. of Pins:16Pins; Input Channel Type:Serial; Operating Temperature RoHS Compliant: Yes
Description
DAC, 24BIT, 50KSPS, TSSOP-16; Resolution (Bits):24bit; Sampling Rate:50kSPS; Data Interface:SPI; Supply Voltage Range:1.6V to 3.6V; ADC / DAC Case Style:TSSOP; No. of Pins:16Pins; Input Channel Type:Serial; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dac, 24Bit, 50Ksps, Tssop-16; Resolution (Bits) Texas Instruments - 26AJ7928 - Newark, An Avnet Company
Chicago, IL, United States
Dac, 24Bit, 50Ksps, Tssop-16; Resolution (Bits) Texas Instruments
26AJ7928
Dac, 24Bit, 50Ksps, Tssop-16; Resolution (Bits) Texas Instruments 26AJ7928
DAC, 24BIT, 50KSPS, TSSOP-16; Resolution (Bits):24bit; Sampling Rate:50kSPS; Data Interface:SPI; Supply Voltage Range:1.6V to 3.6V; ADC / DAC Case Style:TSSOP; No. of Pins:16Pins; Input Channel Type:Serial; Operating Temperature RoHS Compliant: Yes

DAC, 24BIT, 50KSPS, TSSOP-16; Resolution (Bits):24bit; Sampling Rate:50kSPS; Data Interface:SPI; Supply Voltage Range:1.6V to 3.6V; ADC / DAC Case Style:TSSOP; No. of Pins:16Pins; Input Channel Type:Serial; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital-to-Analog Converters
Product Number 26AJ7928
Product Name Dac, 24Bit, 50Ksps, Tssop-16; Resolution (Bits) Texas Instruments
Resolution 24 bits
Unlock Full Specs
to access all available technical data

Similar Products

SCM9B-3200/4200 Computer-to-Analog Output Module, Current Output Module - SCM9B-3200/4200 - Dataforth Corporation
Specs
Outputs Analog Current Output
Form Factor Panel / Chassis Mount
Agency Approval CE
View Details
Data Acquisition Module - SDRlab 122-16 External Clock Standard Kit - Red Pitaya, d.o.o.
Specs
Outputs Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
Form Factor PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
Bus / Interface Universal Serial Bus
View Details
Digitronic Cam Switch Unit - CamCon DAC16 - Hymark/Kentucky Gauge
Specs
Channels 2 #
Resolution 16 bits
View Details
Portable USB Synchro/Resolver Interface Device (MFB) - SB-3661xUx - Data Device Corporation (DDC)
Specs
Outputs Analog Voltage Output
Form Factor Stand-alone
Channels 2 #
View Details