Texas Instruments Standard Linear and Logic Resolution (Bits) Texas Instruments PCM1741E.

Description
Resolution (Bits):24bit; Sampling Rate:96kSPS; Input Channel Type:Serial; Supply Voltage Range:2.7V to 3.6V; ADC / DAC Case Style:QSOP; No. of Pins:16Pins; Data Interface:Serial; Operating Temperature Min:-25°C; Product Range:- RoHS Compliant: Yes
Description
Resolution (Bits):24bit; Sampling Rate:96kSPS; Input Channel Type:Serial; Supply Voltage Range:2.7V to 3.6V; ADC / DAC Case Style:QSOP; No. of Pins:16Pins; Data Interface:Serial; Operating Temperature Min:-25°C; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resolution (Bits) Texas Instruments - 15AC3928 - Newark, An Avnet Company
Chicago, IL, United States
Resolution (Bits) Texas Instruments
15AC3928
Resolution (Bits) Texas Instruments 15AC3928
Resolution (Bits):24bit; Sampling Rate:96kSPS; Input Channel Type:Serial; Supply Voltage Range:2.7V to 3.6V; ADC / DAC Case Style:QSOP; No. of Pins:16Pins; Data Interface:Serial; Operating Temperature Min:-25°C; Product Range:- RoHS Compliant: Yes

Resolution (Bits):24bit; Sampling Rate:96kSPS; Input Channel Type:Serial; Supply Voltage Range:2.7V to 3.6V; ADC / DAC Case Style:QSOP; No. of Pins:16Pins; Data Interface:Serial; Operating Temperature Min:-25°C; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital-to-Analog Converters
Product Number 15AC3928
Product Name Resolution (Bits) Texas Instruments
Resolution 24 bits
Unlock Full Specs
to access all available technical data

Similar Products

SCM9B-3200/4200 Computer-to-Analog Output Module, Current Output Module - SCM9B-3200/4200 - Dataforth Corporation
Specs
Outputs Analog Current Output
Form Factor Panel / Chassis Mount
Agency Approval CE
View Details
Data Acquisition Module - STEMlab 125-14 OEM - Red Pitaya, d.o.o.
Specs
Outputs Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
Form Factor PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
Bus / Interface Universal Serial Bus
View Details
4-Channel D/A Voltage-Output Card - OMB-DBK2 - OMEGA Engineering, Inc.
Specs
Outputs Analog Voltage Output
Form Factor PC Board
Channels 4 #
View Details