113dB SNR 8-Channel Audio DAC with Differential Outputs 48-HTSSOP -40 to 85
D/A Converter, 1 Func, Serial Input Loading, PDSO48
8-Ch 24-Bit 192KS/s Audio DAC, 113dB SNR, I2C, HTSSOP Product overview: PCM1690DCA from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, HTSSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1690DCA can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1236358-PCM1690DCA
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
IC DAC/AUDIO 24BIT 192K 48HTSSOP
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | PCM1690DCA | PCM1690DCA | 768-PCM1690DCA | 1236358-PCM1690DCA | PCM1690DCA |
| Product Name | PCM1690 113dB SNR 8-Channel Audio DAC with Differential Outputs | HTSSOP Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1690DCA | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose | |
| Interface Type | SPI; I2C; SPI,I2C,H/W | Serial | Serial, 6-WIRE, I2C | ||
| Package Type | HTSSOP | SOP; SSOP; HTSSOP48 | HTSSOP | ||
| Screening Level | Catalog | ||||
| Resolution | 24 bits | 24 bits |