Texas Instruments PCM1608 105dB SNR 8-Channel Audio DAC PCM1608KY

Description
105dB SNR 8-Channel Audio DAC 48-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCM1608 105dB SNR 8-Channel Audio DAC - PCM1608KY - Texas Instruments
Dallas, TX, United States
PCM1608 105dB SNR 8-Channel Audio DAC
PCM1608KY
PCM1608 105dB SNR 8-Channel Audio DAC PCM1608KY
105dB SNR 8-Channel Audio DAC 48-LQFP

105dB SNR 8-Channel Audio DAC 48-LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - PCM1608KY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
PCM1608KY
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose PCM1608KY
IC DAC/AUDIO 24BIT 192K 48LQFP

IC DAC/AUDIO 24BIT 192K 48LQFP

Supplier's Site
Integrated Circuits - PCM1608KY - LIXINC Electronics Co., Limited
Hong Kong, China
Integrated Circuits
PCM1608KY
Integrated Circuits PCM1608KY
DAC, 1 FUNC, SERIAL INPUT LOADIN

DAC, 1 FUNC, SERIAL INPUT LOADIN

Supplier's Site Datasheet
 - PCM1608KY - Rochester Electronics
Newburyport, MA, United States
PCM1608 105dB SNR 8-Channel Audio DAC

PCM1608 105dB SNR 8-Channel Audio DAC

Supplier's Site Datasheet
Yishun, Singapore
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1608KY
1236350-PCM1608KY
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1608KY 1236350-PCM1608KY
Manufacturer: Texas Instruments Win Source Part Number: 1236350-PCM1608KY Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1236350-PCM1608KY
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Supplier's Site

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited LIXINC Electronics Co., Limited Rochester Electronics Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number PCM1608KY PCM1608KY PCM1608KY PCM1608KY 1236350-PCM1608KY
Product Name PCM1608 105dB SNR 8-Channel Audio DAC Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose Integrated Circuits Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1608KY
Package Type QFP QFP; Bulk QFP; LQFP48
Unlock Full Specs
to access all available technical data

Similar Products

ADC34J45 Quad 14-bit 160 MSPS Analog to Digital Converter with JESD204B Interface - ADC34J45IRGZR - Texas Instruments
Specs
Interface Type JESD204B
Package Type VQFN
Screening Level Catalog
View Details
4 suppliers
ADC161S626 16-Bit, 50 to 250 kSPS, Differential Input, MicroPower ADC - ADC161S626CIMME/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
6 suppliers
DAC084S085 8-Bit Micro Power QUAD Digital-to-Analog Converter with Rail-to-Rail Output - DAC084S085CIMM - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type VSSOP,WSON
Screening Level Catalog
View Details
6 suppliers
DAC5311 8bit, Single Channel, 80uA, 1.8V-5.5V DAC in SC70 Package - DAC5311IDCKRG4 - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type SC70
Screening Level Catalog
View Details
4 suppliers